EN
  • EN
  • DE

TC1270ATVCTTR

Part No TC1270ATVCTTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5  /  Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TC1270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1098112-TC1270ATVCTTR
Ultra Librarian 3D Model Ultra Librarian TC1270ATVCTTR CAD Model

Description

Microchip Technology's TC1270ATVCTTR Voltage Supervisor

The TC1270ATVCTTR is a highly sophisticated voltage supervisor component from Microchip Technology, designed to enhance system reliability and stability in a variety of applications. This precision voltage supervisor is engineered to maintain optimal performance in electronic systems by providing an accurate monitoring solution for the power supply voltage.

Key Features of TC1270ATVCTTR

  • Voltage Monitoring Precision: The TC1270ATVCTTR offers precise voltage monitoring capabilities, ensuring that the system is protected from undervoltage conditions which can lead to erratic behavior or damage.
  • Programmable Reset Delay: It comes with an adjustable reset delay time, which can be programmed by the user via an external capacitor. This feature allows for customization according to specific system requirements, providing flexibility in different application scenarios.
  • Low Power Consumption: Designed for power-sensitive applications, the TC1270ATVCTTR boasts a low operating current, which helps to reduce overall power consumption and extend battery life in portable devices.
  • High Accuracy: This voltage supervisor ensures high threshold accuracy, which is critical for systems that require precise voltage monitoring to maintain operational integrity.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, making it suitable for a variety of electronic equipment and applications.
  • Compact SOT-23 Package: The TC1270ATVCTTR comes in a small SOT-23 package, ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the TC1270ATVCTTR makes it an excellent choice for a wide array of applications, including:

  • Portable Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems
  • Data Storage Systems
  • Medical Devices

With its robust feature set and Microchip Technology's reputation for quality, the TC1270ATVCTTR voltage supervisor is a top-tier component for ensuring system stability and protection against power supply anomalies. Whether used in consumer electronics or critical industrial systems, this device provides the reliability and performance needed to safeguard your electronic investments.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess