EN
  • EN
  • DE

TC1273-10ENBTR

Part No TC1273-10ENBTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 4.37V SOT23B-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.37V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 052600-TC1273-10ENBTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1273-10ENBTR CAD Model

Description

Product Overview: TC1273-10ENBTR by Microchip Technology

The TC1273-10ENBTR is a high-performance, precision voltage regulator crafted by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This regulator is specifically designed to maintain stability and reliability across a wide range of applications, making it an ideal choice for advanced electronic systems.

Key Features

  • Output Voltage: The TC1273-10ENBTR provides a fixed output voltage of 1.0V, catering to the specific needs of low-voltage electronics.
  • High Accuracy: This device boasts a high output voltage accuracy, ensuring precise power delivery to sensitive components.
  • Low Dropout Voltage: The low dropout (LDO) feature allows the regulator to continue operating efficiently even when the supply voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Power Supply Rejection Ratio (PSRR): With an excellent PSRR, the TC1273-10ENBTR minimizes the effects of supply voltage variations on the output voltage, providing a more stable operation.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Current Limiting: Integrated current limiting prevents damage from overcurrent conditions, making the device robust in the face of unexpected load changes.

Applications

The TC1273-10ENBTR is versatile and can be used in a wide array of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Linear power regulators for digital and analog loads

Package and Availability

The device comes in a convenient surface-mount package, specifically in a 5-Pin SOT-23 form factor, which is suitable for compact PCB layouts. The part number TC1273-10ENBTR indicates the tape and reel packaging option that facilitates automated assembly processes for high-volume production needs.

For engineers and designers seeking a reliable and efficient voltage regulator solution, the TC1273-10ENBTR from Microchip Technology stands out as a robust choice with its precision performance and protective features.

You May Also Be Interested in

ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess