EN
  • EN
  • DE

TC1301A-PHEVMFTR

Part No TC1301A-PHEVMFTR
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839596-TC1301A-PHEVMFTR
Ultra Librarian 3D Model Ultra Librarian TC1301A-PHEVMFTR CAD Model

Description

The TC1301A-PHEVMFTR is a sophisticated, highly integrated power management solution from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product combines a high-performance operational amplifier (op-amp) with a dual-output, high-efficiency, fixed-frequency, synchronous buck regulator in a compact package.

Key Features

  • High-Efficiency Synchronous Buck Regulator: The device offers a dual-output regulator with high efficiency, which is ideal for battery-operated devices, reducing power consumption and extending battery life.
  • Integrated Operational Amplifier: The inclusion of an op-amp with the power regulator allows for additional signal processing functions, making it a versatile choice for complex designs.
  • Small Footprint: Packaged in a space-saving design, the TC1301A-PHEVMFTR is suitable for compact and portable applications where board space is at a premium.
  • Fixed-Frequency Operation: Its fixed-frequency operation ensures predictable electromagnetic interference (EMI) performance, which is crucial for applications sensitive to noise.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating various power sources and making it adaptable to multiple applications.
  • Over-Temperature Protection: Built-in thermal protection safeguards the device and the system from damage due to excessive heat.

Applications

The TC1301A-PHEVMFTR is suitable for a wide array of applications, particularly where power efficiency and space are critical. It is an excellent choice for portable devices, IoT applications, and any system that requires a reliable power management solution with an additional signal processing capability.

Technical Specifications

Parameter Value
Output Voltage Fixed
Maximum Output Current 500 mA
Input Voltage Range 2.7V to 5.5V
Switching Frequency 2 MHz
Package Type 10-MSOP

Overall, the TC1301A-PHEVMFTR from Microchip Technology offers a potent combination of power management and signal processing capabilities, all within a small package, making it an ideal choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7773 $58.3233
51+ $2.2790 $116.2290
79+ $2.2077 $174.4083
109+ $2.1364 $232.8676
140+ $2.0653 $289.1420
188+ $1.8516 $348.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess