EN
  • EN
  • DE

TC1301B-FFAVMFTR

Part No TC1301B-FFAVMFTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/2.63V 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.8V, 2.8V, 2.63V
Dropout Voltage-Max 0.18V @ 300mA, 0.25V @ 150mA
Output Current 300mA, 150mA
Operating Supply Current 180μA
PSRR 58dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 2.63V (Reset)
Voltage - Dropout (Typical) 0.104V @ 300mA, 0.15V @ 150mA
Mounting SMD (SMT)
Case / Package 8-DFN-EP (3x3)
Win Source Part Number 052563-TC1301B-FFAVMFTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1301B-FFAVMFTR CAD Model

Description

Microchip Technology's TC1301B-FFAVMFTR Power Management IC

The TC1301B-FFAVMFTR from Microchip Technology is a robust, highly efficient power management integrated circuit designed to meet the rigorous demands of modern electronic devices. This compact, dual-output device combines a high-speed, high-current synchronous buck regulator (DC/DC converter) with an additional low dropout regulator (LDO), making it an ideal choice for applications requiring multiple power rails.

Key Features:

  • High-Efficiency Synchronous Buck Regulator: The primary output of the TC1301B-FFAVMFTR is capable of delivering up to 500 mA of continuous current with excellent load and line regulation, ensuring stable operation under varying conditions.
  • Low Dropout Regulator: The secondary LDO output provides up to 300 mA, offering a low-noise power supply option for sensitive analog or RF circuitry.
  • Wide Input Voltage Range: This device supports an input voltage range from 2.7V to 5.5V, accommodating a variety of power sources from batteries to regulated power supplies.
  • Adjustable Output Voltage: The output voltages are adjustable, giving designers the flexibility to tailor the power supply to specific requirements of their application.
  • Power-Saving Modes: Featuring both automatic PWM/PFM switching and a shutdown mode, the TC1301B-FFAVMFTR ensures optimal power efficiency, extending battery life in portable applications.
  • Protection Features: The device includes over-temperature protection and over-current limiting, enhancing system reliability and robustness.
  • Compact Packaging: Available in a small-footprint, 10-pin MSOP package, the TC1301B-FFAVMFTR saves valuable board space in space-constrained applications.

Applications:

With its combination of power management features, the TC1301B-FFAVMFTR is suitable for a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable media players
  • Handheld GPS units
  • Wireless communication devices
  • Internet of Things (IoT) gadgets

In summary, the TC1301B-FFAVMFTR by Microchip Technology is a versatile, high-performance power management solution that offers designers the efficiency, flexibility, and reliability required for today's sophisticated electronics. Its dual-output configuration and advanced features make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8000 $116.0000
225+ $0.7749 $174.3525
310+ $0.7500 $232.5000
400+ $0.7249 $289.9600
535+ $0.6500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess