EN
  • EN
  • DE

TC1303B-AG0EMFTR

Part No TC1303B-AG0EMFTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 10DFN / Synchronous Buck Regulator 2.7V to 5.5V Automotive 10-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 3.3V, 500mA
Voltage/Current - Output 2 2.7V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 796396-TC1303B-AG0EMFTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC1303B
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TC1303B-AG0EMFTR CAD Model

Description

Microchip Technology TC1303B-AG0EMFTR

The TC1303B-AG0EMFTR is a high-performance, integrated power management solution from Microchip Technology, designed to cater to a wide range of applications. This device combines a synchronous buck regulator (Switcher) with a Linear Regulator to provide two regulated output voltages that are both highly efficient and reliable.

Key Features:

  • High-Efficiency Synchronous Buck Regulator: The switcher part of the TC1303B-AG0EMFTR can deliver up to 500 mA of continuous current with excellent efficiency, ensuring minimal power loss during operation.
  • Independent Linear Regulator: Accompanying the switcher is a 300 mA Low-Dropout Regulator (LDO) that provides a second voltage source for powering additional components or systems.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.7V to 5.5V, making it versatile for various battery technologies and power supplies.
  • Adjustable Output Voltage: Both the buck regulator and the LDO offer adjustable output voltages, giving designers the flexibility to customize the power supply according to the needs of their specific application.
  • Low Quiescent Current: The device features a low quiescent current, which helps in preserving battery life in portable applications by reducing standby power consumption.
  • Thermal Shutdown Protection: To ensure the longevity and reliability of the device, it includes thermal shutdown protection that prevents damage from overheating.
  • Overcurrent Protection: Both the buck regulator and LDO come with built-in overcurrent protection, safeguarding the device and the application from excessive current conditions.
  • Package: The TC1303B-AG0EMFTR is offered in a 10-pin MSOP (Micro Small Outline Package) that is both space-saving and suitable for automated assembly processes.

Applications:

The versatility of the TC1303B-AG0EMFTR makes it ideal for a variety of applications, including but not limited to:

  • Portable Devices
  • Smart Battery Packs
  • Microcontroller Power Supplies
  • Wireless Peripherals
  • IoT Devices

With its combination of a synchronous buck regulator and a linear regulator, the TC1303B-AG0EMFTR from Microchip Technology offers a compact, efficient, and flexible solution for modern electronic power management needs.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess