EN
  • EN
  • DE

TC1303B-RD1EMFTR

Part No TC1303B-RD1EMFTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 10DFN / Synchronous Buck Regulator 2.7V to 5.5V Automotive 10-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.6V, 500mA
Voltage/Current - Output 2 3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 796399-TC1303B-RD1EMFTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC1303B
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TC1303B-RD1EMFTR CAD Model

Description

The TC1303B-RD1EMFTR, from Microchip Technology, is a high-performance, integrated power supply solution designed to cater to the demanding needs of modern electronic devices. This component combines a synchronous buck regulator (Switcher) with a Linear Regulator to provide two high-efficiency power outputs from a single device, making it an ideal choice for space-constrained applications.

Key Features:

  • Integrated Dual Output: The TC1303B-RD1EMFTR features a synchronous buck regulator alongside a linear regulator, offering two outputs in one compact package. This integration simplifies design and reduces component count.
  • High-Efficiency Operation: The synchronous buck regulator is designed for high efficiency, which is critical for battery-powered applications. It ensures minimal power loss during the conversion process, thereby extending battery life.
  • Low Quiescent Current: The device boasts a low quiescent current that is beneficial for portable and battery-operated devices, as it reduces standby power consumption and maximizes efficiency.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, the TC1303B-RD1EMFTR is versatile and can be used in various applications without the need for additional voltage regulation components.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliability and longevity of the product.
  • Small Footprint: The compact size of the TC1303B-RD1EMFTR package makes it an excellent choice for space-constrained applications such as handheld devices, wearables, and IoT devices.

Applications:

The TC1303B-RD1EMFTR is designed for a wide array of applications, particularly where power efficiency and space savings are crucial. It is well-suited for:

  • Portable Electronics
  • Battery-Powered Devices
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Wearable Technology

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the TC1303B-RD1EMFTR stands out for its reliability and performance, ensuring that it meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess