EN
  • EN
  • DE

TC1307

Part No TC1307
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264444-TC1307
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1307 CAD Model

Description

Microchip Technology TC1307 - Power Management Solution

The Microchip Technology TC1307 is a versatile power management integrated circuit (IC) designed to cater to a wide array of applications requiring dual output voltage regulation. This high-performance device combines a synchronous buck regulator (Switcher) with a Low-Dropout Regulator (LDO) to offer efficient power conversion and regulation in a compact package.

Key Features of the TC1307

  • High-Efficiency Synchronous Buck Regulator: The TC1307's buck regulator can deliver up to 800mA of continuous current, ensuring reliable power delivery for demanding applications.
  • Low-Dropout Regulator: Complementing the switcher is an LDO capable of supplying 300mA. This feature is ideal for providing a stable voltage supply with minimal drop, even when the input voltage is close to the output voltage.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources from batteries to regulated power supplies.
  • Adjustable Output Voltages: Flexibility is at the core of the TC1307, with user-adjustable output voltages to meet specific requirements of the target application.
  • Power-Saving Modes: To enhance battery life in portable devices, the TC1307 features multiple power-saving modes, including a shutdown mode that reduces the quiescent current to a bare minimum.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, thereby preventing damage from overheating.
  • Small Footprint: The TC1307 is available in small, space-saving packages, making it suitable for compact PCB layouts and portable devices.

Applications

The TC1307 is adept at managing power in a variety of applications. Its dual-regulator design is particularly well-suited for systems that require a microcontroller or processor, alongside peripheral devices such as sensors, memory, or user interfaces. Examples include portable electronics, smart devices, IoT endpoints, and industrial control systems.

With its combination of efficiency, flexibility, and compact size, the Microchip Technology TC1307 stands out as a comprehensive power management solution for designers looking to optimize their power architecture in space-constrained and power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1476 $72.4428
6+ $19.8140 $118.8840
10+ $19.1949 $191.9490
13+ $18.5759 $241.4867
17+ $17.9568 $305.2656
22+ $16.0984 $354.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess