EN
  • EN
  • DE

TC1412COA

Part No TC1412COA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 2A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 2A HS INV 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise / Fall Time 18ns, 18ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TC1412
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264459-TC1412COA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1412COA CAD Model

Description

The TC1412COA is a high-performance, cost-effective power management solution from the renowned semiconductor manufacturer, Microchip Technology. This device is part of Microchip's extensive lineup of power MOSFET drivers, designed to cater to a wide range of applications requiring efficient power conversion and control.

Key Features

  • High Output Current: The TC1412COA can deliver an impressive peak output current of 1A, ensuring robust performance for driving power MOSFETs and IGBTs.
  • Wide Operating Range: It operates over a broad voltage range from 4.5V to 18V, making it versatile for various circuit configurations and power supply designs.
  • Fast Switching Speed: With its rapid rise and fall times, this driver is capable of high-speed operation, which is crucial for reducing power loss and improving efficiency in switching applications.
  • Low Shoot-Through Current: Its well-designed circuitry minimizes the shoot-through current, enhancing the overall reliability and longevity of the system.
  • Dual Outputs: The device features dual outputs that can be configured as non-inverting and inverting, providing flexibility in control for push-pull or half-bridge topologies.
  • Thermal Protection: Integrated thermal protection safeguards the device from over-temperature conditions, ensuring safe operation under various environmental conditions.
  • Latch-Up Protected: It is designed to be resistant to latch-up, which is vital for applications that cannot tolerate unexpected device reset or failure.

Applications

The TC1412COA is an ideal choice for a multitude of applications, including:

  • DC-DC Converters
  • Motor Control Circuits
  • Power Supplies
  • Class D Switching Amplifiers
  • LED Lighting Systems

Quality and Reliability

As with all Microchip products, the TC1412COA is manufactured to the highest quality standards, with rigorous testing and quality control measures in place to ensure reliability and performance in the field. Whether you're designing consumer electronics, automotive systems, or industrial equipment, the TC1412COA from Microchip Technology is a dependable choice for your power management needs.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess