EN
  • EN
  • DE

TC2320TG

Part No TC2320TG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N/P-CH Si 200V 8-Pin SOIC N / MOSFET N/P-CH 200V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Standard
Drain-Source Breakdown Voltage 200V
Maximum Rds On at Id,Vgs 7 Ohm @ 1A, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 110pF @ 25V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 047892-TC2320TG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TC2320TG
Introduction Date April 25, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TC2320TG CAD Model

Description

The TC2320TG is a high-performance, feature-rich component from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to cater to a wide range of applications, this product is a testament to Microchip's commitment to delivering advanced technology that meets the evolving needs of the industry.

At the heart of the TC2320TG is its ability to facilitate robust communication protocols, making it an ideal choice for complex digital systems that require reliable data exchange. This component is equipped with an array of interfaces and supports multiple communication standards, ensuring seamless integration with a variety of peripherals and devices.

The TC2320TG is built with longevity in mind. Its sturdy construction and high-quality materials ensure that it can withstand the rigors of extended use in harsh environments. This durability, combined with Microchip's reputation for reliability, makes the TC2320TG a trusted choice for applications that cannot afford downtime or frequent maintenance.

Moreover, the TC2320TG boasts an impressive power efficiency, which is critical in today's energy-conscious market. By minimizing power consumption, this product not only helps reduce operational costs but also contributes to the development of greener technologies. Its low-power operation does not compromise performance, ensuring that users get the best of both worlds.

Developers will appreciate the ease of integration provided by the TC2320TG. Microchip Technology offers comprehensive support, including detailed documentation, software libraries, and a community of experts, to assist with the implementation of this component into various projects. Whether it's for industrial automation, consumer electronics, automotive systems, or any other demanding application, the TC2320TG is designed to deliver exceptional performance and reliability.

In summary, the Microchip Technology TC2320TG is a versatile, efficient, and durable component that represents the cutting edge of electronic component design. It is a testament to Microchip's dedication to innovation and its commitment to helping its customers achieve new levels of performance and efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3537 $60.9165
105+ $1.1111 $116.6655
165+ $1.0765 $177.6225
225+ $1.0418 $234.4050
290+ $1.0072 $292.0880
385+ $0.9032 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess