EN
  • EN
  • DE

TC33269-3.3VVB

Part No TC33269-3.3VVB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO REGULATOR POS 3.3V / Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Series TC33269
Package Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.35V @ 800mA
Current - Output 800mA
Current - Quiescent (Iq) 8 mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package DPAK-3
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345226-TC33269-3.3VVB
Ultra Librarian 3D Model Ultra Librarian TC33269-3.3VVB CAD Model

Description

Microchip Technology TC33269-3.3VVB Overview

The TC33269-3.3VVB is a high-performance, precision voltage regulator designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, which makes it an ideal choice for a wide range of electronic applications that require a stable and reliable power supply.

With its low dropout voltage and low ground current, the TC33269-3.3VVB is optimized for battery-operated devices, enhancing the overall efficiency and extending battery life. It is capable of delivering a continuous output current of up to 800mA, ensuring sufficient power for even the most demanding low-power applications.

The device features thermal shutdown and overcurrent protection, safeguarding your electronic components from potential damage due to excessive heat or current. This makes the TC33269-3.3VVB not only a powerful solution but also a safe one for your critical applications.

Its small footprint and the availability of multiple package options, including the popular SOT-223, allow for flexibility in design and are suitable for space-constrained applications. The TC33269-3.3VVB's performance is characterized by excellent line and load regulation, ensuring a stable output voltage even with variations in input voltage or load conditions.

The regulator's low noise output makes it an excellent choice for RF and analog circuits, where noise can significantly impact performance. Additionally, the TC33269-3.3VVB is designed to be compatible with a variety of capacitive loads, making it a versatile component for design engineers.

In summary, Microchip Technology's TC33269-3.3VVB voltage regulator is a robust, efficient, and reliable solution for maintaining a constant 3.3V in a diverse array of electronic systems. Its protective features, low power consumption, and design flexibility make it a top choice for professionals looking for a high-quality power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess