EN
  • EN
  • DE

TC4421AVPA

Part No TC4421AVPA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 9A INV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 1105886-TC4421AVPA
Case / Package 8-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Rise and Fall Time 38ns, 33ns
Input Type Inverting
Current - Peak Output (Source, Sink) 10A, 10A
Logic Voltage - VIL, VIH 0.8V, 2.4V
Supply Voltage - Operating 4.5 V to 18 V
Gate Type IGBT, N-Channel, P-Channel MOSFET
Number of Drivers 1
Channel Type Single
Driven Configuration Low-Side
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian TC4421AVPA CAD Model

Description

Microchip Technology TC4421AVPA MOSFET Driver

The TC4421AVPA from Microchip Technology is a robust, high-speed MOSFET driver designed to deliver exceptional performance in a wide range of applications. This driver is capable of translating TTL or CMOS input logic levels to a higher output drive with the capability of swinging rail-to-rail. With its high peak output current of 9A, the TC4421AVPA can easily drive large capacitive loads with excellent speed and efficiency.

This driver is housed in an 8-pin PDIP package, making it easy to integrate into a variety of circuit designs. The TC4421AVPA operates over a supply voltage range of 4.5V to 18V, providing designers with flexibility in power supply selection. It also features a latch-up protected design, which ensures that the device will remain stable and functional under the most adverse conditions.

Key features of the TC4421AVPA include:

  • High Peak Output Current: Capable of delivering a peak current of 9A, making it suitable for driving large capacitive loads.
  • Wide Operating Voltage Range: Functions across a voltage range of 4.5V to 18V, accommodating various application requirements.
  • High-Speed Operation: With its fast rise and fall times, this driver is ideal for high-frequency applications.
  • Input Logic Compatibility: Compatible with both TTL and CMOS input logic levels, providing versatility in interfacing with different logic families.
  • Protection Features: The device includes latch-up protection, ensuring stability and reliability under extreme conditions.
  • Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.

Applications for the TC4421AVPA MOSFET driver are diverse, ranging from power supply control and motor drives to high-speed line drivers and pulse generators. Its ability to quickly switch high current loads makes it an excellent choice for designers looking to optimize their power management and signal integrity.

Overall, the TC4421AVPA from Microchip Technology offers a combination of high performance, reliability, and ease of use, making it a valuable component for any power driver application.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3681 $53.6810
23+ $4.4046 $101.3058
36+ $4.2669 $153.6084
49+ $4.1293 $202.3357
63+ $3.9916 $251.4708
84+ $3.5787 $300.6108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess