EN
  • EN
  • DE

TC54VN2101ECB713

Part No TC54VN2101ECB713
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1432+
Reference case SOT-23
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 757155-TC54VN2101ECB713
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC54VN2101ECB713 CAD Model

Description

Microchip Technology TC54VN2101ECB713 Voltage Detector

The TC54VN2101ECB713 from Microchip Technology is a highly precise, cost-effective voltage detector designed for a wide range of applications. This device is particularly useful in battery-powered electronics where maintaining the integrity of power supply is critical. The TC54 series is engineered to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and other digital systems, ensuring proper operation during power fluctuations.

With a nominal threshold voltage of 2.1V, the TC54VN2101ECB713 is optimized for systems that operate within this voltage range, making it ideal for 2-cell battery operations or regulated 3.3V power supplies. When the input voltage falls below the 2.1V threshold, the device outputs a low signal, alerting the system to potential power issues and allowing for corrective action to be taken before the system becomes unstable.

The TC54VN2101ECB713 comes in a compact SOT-23B package, which is advantageous for space-constrained applications. Its low power consumption is another standout feature, ensuring minimal drain on the system's power resources. This characteristic is particularly important for portable and wearable devices where battery life is paramount.

Key features of the TC54VN2101ECB713 include:

  • High detection accuracy, ensuring reliable monitoring and protection
  • Low power consumption, ideal for battery-operated devices
  • Compact SOT-23B package, suitable for space-limited applications
  • Push-pull output type, providing a solid low or high output without the need for external pull-up resistors
  • Wide operating temperature range, making it suitable for various environmental conditions

This voltage detector is a versatile component that can be integrated into a multitude of electronic systems, such as IoT devices, portable medical equipment, and consumer electronics, to name a few. The TC54VN2101ECB713 ensures that all these devices operate within their safe voltage parameters, thereby preserving the longevity and reliability of the product.

Whether you're designing a new system or looking to enhance the power management of an existing product, the TC54VN2101ECB713 from Microchip Technology provides a simple yet effective solution for voltage detection and system protection.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Panasonic
Lowest to $26.8133
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess