EN
  • EN
  • DE

TC55RP5002ECB713

Part No TC55RP5002ECB713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.25A 3-Pin SOT-23A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Mounting SMD (SMT)
Case / Package TO-236-3
Input Bias Current 1 µA
Max Input Voltage 10 V
Maximum Operating Temperature 85 °C
Max Output Current 250 mA
Max Power Dissipation 240 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Number of Regulators 1
Output Current 250 mA
Output Type Fixed
Output Voltage 5 V
Packaging Tape & Reel (TR)
Polarity Positive
Radiation Hardening No
RoHS Compliant
Win Source Part Number 985314-TC55RP5002ECB713
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55RP5002ECB713 CAD Model

Description

Microchip Technology TC55RP5002ECB713 Overview

The TC55RP5002ECB713 is a precision voltage reference from Microchip Technology, renowned for its stability and low power consumption. This device is an ideal choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and general-purpose precision voltage reference applications in a variety of products, ranging from industrial to consumer electronics.

Key Features

  • Precision Output: This component boasts a fixed output voltage of 5.0V with an impressive initial accuracy.
  • Low Temperature Coefficient: The TC55RP5002ECB713 exhibits a low temperature coefficient, ensuring a stable output over a wide temperature range, which is critical for applications requiring consistent performance.
  • Low Power Consumption: Designed for efficiency, the device maintains low dynamic impedance and operates with a minimal quiescent current, making it suitable for battery-powered and energy-sensitive systems.
  • High Supply Voltage Range: It supports a broad supply voltage range, providing flexibility in various system designs.
  • Small Package Size: The compact SOT-23-3 package is space-saving and ideal for applications where board space is at a premium.

Applications

The versatile nature of the TC55RP5002ECB713 makes it well-suited for a diverse array of applications, including:

  • Precision data acquisition systems
  • Portable instrumentation
  • Industrial control systems
  • Battery-operated equipment
  • Automotive electronics

Reliability and Quality

Microchip Technology is committed to delivering high-quality and reliable components. The TC55RP5002ECB713 is manufactured to stringent standards, ensuring dependable performance for critical system requirements. Its long-term stability and robustness make it a trusted source for precision reference voltage in the most demanding environments.

Ordering Information

For detailed specifications and purchasing options for the TC55RP5002ECB713, please visit Microchip Technology's official website or contact authorized distributors. Ensure the part number matches your specific requirements for your application.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess