Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface Parallel
Applications Fan Controller
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TC648
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264787-TC648EOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC648EOA CAD Model

Description

Microchip Technology's TC648EOA - A Versatile Fan Speed Controller

The TC648EOA is a sophisticated fan speed controller integrated circuit (IC) designed by the renowned Microchip Technology. This high-performance device is tailored to manage the rotational speed of fans used in a variety of applications, including computer systems, networking equipment, and any other systems where efficient thermal management is critical.

Key Features

  • Temperature Proportional Fan Speed Control: The TC648EOA dynamically adjusts the fan speed in response to the measured temperature, ensuring optimal cooling and noise reduction.
  • FanSense™ Technology: With built-in fault detection, this feature safeguards against fan failure and prevents system overheating by providing a visual alert or triggering a system shutdown.
  • Energy Efficient: The device operates in PWM (Pulse Width Modulation) mode, which significantly enhances energy efficiency by reducing power consumption when full fan speed is not necessary.
  • Versatility: This controller supports a wide range of fan types, making it a flexible solution for various cooling requirements.
  • Programmable: Users can set the desired temperature thresholds and fan speed characteristics via external resistors, allowing for a customized cooling strategy.

Technical Specifications

The TC648EOA operates over a voltage range of 3.0V to 5.5V, making it suitable for both 3.3V and 5V systems. It features a temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. The IC comes in a compact 8-pin MSOP (Micro Small Outline Package) that is easy to integrate into space-constrained designs.

Applications

Due to its robust feature set and adaptability, the TC648EOA is ideal for use in:

  • Desktop and laptop computers
  • Server and telecom equipment
  • Data storage systems
  • Electronic entertainment systems
  • Industrial cooling systems

With the TC648EOA, Microchip Technology provides a reliable, efficient, and flexible solution for thermal management that meets the evolving needs of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
SINGLE PHASE HALL EFFECT LATCH SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 1.8V-6V 6DFN
Lowest to $0.7692
ECAD model for AH5795-FDC-7
Infineon Technologies
Sensorless Motor Control IC for Appliances | IC MOTOR DRIVER 64MQFP
Lowest to $5.9679
ECAD model for IRMCK343TR
Allegro MicroSystems, LLC
Dual Full-Bridge PWM Motor Driver
Lowest to $7.2785
ECAD model for A4970GLBTR-T
NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK
ON Semiconductor
Stepping Motor Driver IC
Lowest to $0.5985
ECAD model for LB1909MC-BH
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312A-Q1HSPR
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Lowest to $11.8560
ECAD model for LB11696V-TLM-E
Allegro MicroSystems, LLC
Dual Full Bridge Motor Driver 16-Pin SOIC W Tube / DUAL FULL-BRIDGE PWM MOTOR DRIVER | IC MTRDRV BIPLR 4.75-5.5V 16SOIC
Lowest to $3.2122
ECAD model for A3966SLB
Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention