EN
  • EN
  • DE

TC6504N015VCTTR

Part No TC6504N015VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description Ultra Small Temperature Switches with Pin Selectable Hysteresis | IC TEMP SW PUSH/PULL SOT23A-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel
Trip Temperature Threshold Cold
Switching Temperature -15°C
Accuracy ±4°C
Current - Output (Maximum) 20mA
Output Type Push-Pull
Output Active High
Output Function UnderTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 17μA
Temperature Range - Operating -55°C ~ 135°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TC650
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1264802-TC6504N015VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC6504N015VCTTR CAD Model

Description

Product Overview: TC6504N015VCTTR from Microchip Technology

The TC6504N015VCTTR is a state-of-the-art temperature sensor from Microchip Technology, designed to offer precise temperature monitoring with a digital output. This compact and efficient device is an ideal solution for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Accuracy: The TC6504N015VCTTR provides high-accuracy temperature readings, ensuring reliable performance for critical applications where temperature monitoring is crucial.
  • Supply Voltage: It operates on a supply voltage ranging from 2.7V to 5.5V, making it versatile for use in various electronic systems.
  • Low Power Consumption: Designed with power efficiency in mind, this temperature sensor is ideal for battery-powered devices, as it helps prolong battery life.
  • Digital Interface: The sensor features an SMBus/I²C-compatible, 2-wire serial interface, which simplifies integration into existing systems and allows for easy data communication.
  • Programmable Alert Function: It includes a programmable alert function that can trigger an external interrupt when the temperature exceeds user-defined limits, enhancing system safety and response time.
  • Small Footprint: The TC6504N015VCTTR comes in a compact 5-Pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the TC6504N015VCTTR allows it to be used in a variety of applications, including:

  • Temperature monitoring and control systems
  • PCs and laptops
  • Office electronics such as printers and copiers
  • Portable consumer devices
  • Telecommunications equipment

Conclusion

With its combination of accuracy, low power consumption, and digital interface, the TC6504N015VCTTR from Microchip Technology is an excellent choice for designers looking to integrate temperature sensing into their projects. Its small size and programmable features make it a flexible and efficient option for a multitude of temperature monitoring tasks.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess