EN
  • EN
  • DE

TC7660HCPA

Part No TC7660HCPA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV RATIO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 20mA
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1106168-TC7660HCPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7660HCPA CAD Model

Description

Product Overview: TC7660HCPA Charge Pump Voltage Converter

The TC7660HCPA is a high-performance charge pump voltage converter produced by Microchip Technology. This device is designed to efficiently convert a positive voltage in the range of 1.5V to 10V to the corresponding inverted negative voltage of the same magnitude. The TC7660HCPA is particularly well-suited for battery-powered and low-power applications due to its low quiescent current and high efficiency.

Key Features

  • Wide Input Voltage Range: The TC7660HCPA operates with input voltages from 1.5V to 10V, accommodating a variety of power sources.
  • High Power Efficiency: With its switched-capacitor voltage conversion method, the device provides a high-efficiency solution, minimizing power loss.
  • Low Quiescent Current: The device's quiescent current is typically 100 µA, which is ideal for power-sensitive applications.
  • High Frequency Operation: It operates at a high oscillator frequency of 10 kHz or 45 kHz (typical), which allows for the use of small capacitors, reducing the overall size of the power supply design.
  • Easy to Use: The TC7660HCPA requires only two external capacitors to create a working voltage inverter, simplifying the design process.
  • Temperature Range: This device is operational over the industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.
  • Package: The converter is available in an 8-pin CERDIP package, providing robustness and ease of integration into various designs.

Applications

The TC7660HCPA is versatile and can be used in an array of applications, including:

  • Portable Devices
  • Operational Amplifier Power Supplies
  • Memory Backup Supplies
  • Digital Gauges
  • Data Acquisition Systems

With its combination of efficiency, low power consumption, and ease of use, the TC7660HCPA from Microchip Technology is an excellent choice for designers looking to implement a reliable voltage conversion solution in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess