The TC7660HEOA713 is a high-performance charge pump voltage converter manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is designed to efficiently convert a positive voltage in the range of +1.5V to +10V to a corresponding negative voltage of the same magnitude. The converter boasts a high-frequency operation of up to 70kHz, which allows for smaller external components, reducing the overall space and cost of the power supply design.
Key Features
- Voltage Conversion: Efficiently converts positive voltage into negative voltage with a simple external capacitor network.
- Wide Input Range: Operates with an input voltage range from +1.5V to +10V, suitable for a variety of applications.
- High Frequency: Features a high switching frequency of up to 70kHz, enabling the use of small capacitors for a compact design.
- Low Power Loss: The device's CMOS construction ensures low quiescent current and reduced power loss.
- Improved Performance: Offers enhanced performance over earlier generations of charge pump voltage converters.
Applications
The TC7660HEOA713 is versatile and can be used in a variety of applications that require an efficient and reliable voltage inversion solution. These applications include:
- Portable battery-powered devices
- Operational amplifier power supplies
- Memory backup circuits
- Data acquisition systems
- Handheld instrumentation
Product Specifications
Parameter
Value
Input Voltage (V<sub>IN)
+1.5V to +10V
Output Voltage (V<sub>OUT)
-1.5V to -10V
Switching Frequency
Up to 70kHz
Operating Temperature
-40°C to +85°C
Package Type
8-Pin SOIC
For designers looking for a reliable and compact voltage inversion solution, the TC7660HEOA713 from Microchip Technology offers a robust and cost-effective option.