EN
  • EN
  • DE

TC7660SC0A

Part No TC7660SC0A
Manufacturer Microchip Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198409-TC7660SC0A
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7660SC0A CAD Model

Description

Microchip Technology TC7660SC0A Voltage Converter

The TC7660SC0A from Microchip Technology is a highly efficient, versatile CMOS charge-pump voltage converter. Designed to provide a reliable solution for devices requiring voltage inversion from a positive supply, this converter is a perfect fit for low-power applications such as handheld devices, battery-operated equipment, and small-scale energy systems.

Key Features:

  • High Power Efficiency: The TC7660SC0A operates with a typical conversion efficiency of 96-99%, ensuring minimal power loss during voltage conversion.
  • Wide Input Voltage Range: It supports an input voltage range of 1.5V to 10V, accommodating a variety of power sources.
  • Low Power Consumption: With a quiescent current of just 120 µA (typical), the device is optimized for battery longevity.
  • Versatile Output: Capable of delivering an inverted output voltage which is equal to the negative of the input voltage, making it ideal for generating a dual supply from a single positive source.
  • High Frequency Operation: The TC7660SC0A operates at a high oscillator frequency of 10kHz or 80kHz, selectable by the user, which allows for the use of smaller external capacitors.
  • Low Voltage Operation: It is functional down to 1.5V, enabling it to work effectively in low-voltage scenarios.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.

Applications:

  • Portable Devices
  • Battery-powered Equipment
  • Operational Amplifier Power Supplies
  • Data Acquisition Systems
  • Embedded Systems

The TC7660SC0A is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Its robust design ensures reliable performance even in the most demanding environments. Whether you're designing a new product or upgrading an existing one, the TC7660SC0A from Microchip Technology is an excellent choice for your voltage conversion needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess