EN
  • EN
  • DE

TCM809SENB713

Part No TCM809SENB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R / IC RESET MONITOR 2.93V SOT23B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 032034-TCM809SENB713
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TCM809
Introduction Date July 07, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TCM809SENB713 CAD Model

Description

TCM809SENB713 - Voltage Supervisor by Microchip Technology

The TCM809SENB713 is a robust voltage supervisor component designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is engineered to maintain system integrity by monitoring the supply voltage of microcontrollers and digital systems. It is a crucial component for applications that require a high level of reliability and precision.

Key Features:

  • Voltage Monitoring Precision: The TCM809SENB713 offers precise monitoring of the system voltage, ensuring that the device operates within its specified voltage range, which is critical for maintaining system stability and performance.
  • Reset Output: This voltage supervisor provides an active-low reset output, which is asserted when the monitored voltage falls below the factory-programmed threshold. The reset output remains low until the voltage returns to a safe level, ensuring proper system reset and initialization.
  • Low Power Consumption: With its low power consumption, the TCM809SENB713 is ideal for battery-operated and power-sensitive applications, extending the overall battery life and reducing energy costs.
  • Small Footprint: The device comes in a compact SOT-23 package, which is an excellent choice for space-constrained applications, allowing for efficient use of PCB real estate.
  • Factory Programmed Thresholds: The reset voltage thresholds are factory programmed, offering a range of options to cater to different system requirements without the need for external adjustments.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for various industrial and consumer environments.

Applications:

The TCM809SENB713 is versatile and can be used in a wide array of applications including:

  • Portable/Battery-Powered Devices
  • Microcontroller Systems
  • Computers and Communication Systems
  • Data Storage Devices
  • Industrial/Embedded Systems

Microchip Technology's TCM809SENB713 voltage supervisor is a reliable solution for designers looking to enhance system reliability through effective voltage monitoring and reset functions. Its integration into a system helps guard against the potential issues caused by undervoltage conditions, contributing to the overall robustness and longevity of the application it serves.

You May Also Be Interested in

Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2761 $51.0785
445+ $0.2266 $100.8370
685+ $0.2195 $150.3575
945+ $0.2124 $200.7180
1,220+ $0.2053 $250.4660
1,630+ $0.1841 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,655 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess