EN
  • EN
  • DE

TMPSNSRD-RTD2

Part No TMPSNSRD-RTD2
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description BOARD RTD REFERENCE DESIGN / MCP3551, MCP9804 series Temperature Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Microchip Technology
Package Box
Sensor Type Temperature
Interface USB
Embedded No
Supplied Contents Board(s), Cable(s)
Utilized IC / Part MCP3551, MCP9804
Base Product Number TMPSNSRD-RTD2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Other Names TMPSNSRDRTD2
Standard Package 1
Win Source Part Number 1111656-TMPSNSRD-RTD2
Ultra Librarian 3D Model Ultra Librarian TMPSNSRD-RTD2 CAD Model

Description

The TMPSNSRD-RTD2 from Microchip Technology is a precision temperature sensor designed to offer accurate and reliable temperature measurements. This advanced sensor is part of Microchip's extensive range of temperature sensing solutions, which are well-suited for a variety of industrial, commercial, and consumer applications.

With its Resistance Temperature Detector (RTD) technology, the TMPSNSRD-RTD2 ensures high accuracy and stability over a wide temperature range. RTDs are known for their precise temperature readings and long-term reliability, making them ideal for critical applications where temperature monitoring is paramount.

The TMPSNSRD-RTD2 sensor supports a wide range of temperatures, making it versatile for different environments. It is commonly used in applications such as HVAC systems, refrigeration, food processing, and medical equipment where precise temperature control is necessary for optimal operation and safety.

Key features of the TMPSNSRD-RTD2 include:

  • High precision and accuracy in temperature measurement.
  • Stable performance across the sensor's operational temperature range.
  • Compatibility with a wide range of microcontroller units (MCUs) for easy integration into existing systems.
  • Durable construction that withstands harsh environments and ensures a long operational lifespan.
  • Simple interfacing with other electronic components, thanks to its standardized output.

Microchip Technology provides comprehensive support for the TMPSNSRD-RTD2, including detailed technical documentation, application notes, and customer support to assist with integration and troubleshooting. By choosing the TMPSNSRD-RTD2 for your temperature sensing needs, you are selecting a sensor from a trusted leader in microcontroller and analog semiconductors, ensuring your product's performance and reliability.

Whether you are developing a new temperature-sensitive system or upgrading an existing one, the TMPSNSRD-RTD2 from Microchip Technology is a smart choice that delivers precision, durability, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess