EN
  • EN
  • DE

TN0110N3-G

Part No TN0110N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 350MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 350mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 500μA
Max Input Capacitance 60pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Tc)
Maximum Rds On at Id,Vgs 3 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 048057-TN0110N3-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN0110N3-G CAD Model

Description

Microchip Technology TN0110N3-G: A Robust Power MOSFET

The TN0110N3-G is an advanced power MOSFET designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is tailored for a wide range of applications, offering high efficiency and reliability for power management tasks.

Key Features:

  • Low On-Resistance: The TN0110N3-G has a low on-resistance, which ensures minimal voltage drop across the device when conducting and results in high efficiency and reduced heat generation.
  • High Threshold Voltage: With a high threshold voltage, this MOSFET is less prone to unintentional turn-on due to noise or fluctuating signals, enhancing its reliability in sensitive applications.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, this MOSFET offers superior switching performance, which is crucial for applications that require fast switching times.
  • Through-Hole Package: The TN0110N3-G comes in a TO-92 package, which is suitable for through-hole mounting. This makes it easy to integrate into a wide variety of circuit boards and ensures a strong mechanical and electrical connection.

Applications:

The versatility of the TN0110N3-G allows it to be used in various applications including:

  • Power supply circuits
  • Motor control systems
  • Lighting and LED drivers
  • Automotive applications
  • Switching regulators
  • Battery management systems

Quality and Support:

Microchip Technology is committed to delivering high-quality products. The TN0110N3-G is no exception and is backed by Microchip's robust testing and quality assurance processes. Customers can also access comprehensive technical support and resources, ensuring seamless integration and deployment in their projects.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the Microchip Technology TN0110N3-G power MOSFET is an excellent choice for efficient and reliable power management.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess