EN
  • EN
  • DE

TN2540N8-G

Part No TN2540N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 400V 0.26A 4-Pin(3+Tab) SOT-89 T/R / MOSFET N-CH 400V 260MA SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 400V
Continuous Drain Current at 25°C 260mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 125pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 12 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Dimension TO-243AA
Win Source Part Number 033317-TN2540N8-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TN2540N8
Introduction Date June 11, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TN2540N8-G CAD Model

Description

The TN2540N8-G is an N-channel MOSFET from Microchip Technology with a drain-to-source voltage rating of 400 V and a continuous drain current rating of 260 mA at 25 °C. It is packaged in a TO-243AA (SOT-89) surface mount package. The TN2540N8-G is a good choice for a wide range of applications, including power management, motor control, and switching.

The TN2540N8-G has a number of features that make it a good choice for a variety of applications. These features include:

High drain-to-source voltage rating of 400 V Continuous drain current rating of 260 mA at 25 °C Low on-resistance of 1.2 Ω (typical) Fast switching speed Surface mount package for easy assembly The TN2540N8-G can be used in a wide range of applications, including:

Power management: The TN2540N8-G can be used in a variety of power management applications, such as DC-DC converters, load switches, and voltage regulators. Motor control: The TN2540N8-G can be used in motor control applications, such as H-bridges and MOSFET choppers. Switching: The TN2540N8-G can be used in a variety of switching applications, such as solenoids, relays, and LEDs. Here are some specific examples of how the TN2540N8-G can be used:

In a DC-DC converter, the TN2540N8-G can be used as the high-side or low-side MOSFET. In a load switch, the TN2540N8-G can be used to turn on and off a load current. In a voltage regulator, the TN2540N8-G can be used to regulate the output voltage of a power supply. In an H-bridge, the TN2540N8-G can be used to control the direction and speed of a motor. In a MOSFET chopper, the TN2540N8-G can be used to control the speed of a motor or to regulate the voltage of a power supply. In a solenoid, the TN2540N8-G can be used to turn on and off the solenoid. In a relay, the TN2540N8-G can be used to turn on and off the relay. In an LED, the TN2540N8-G can be used to control the brightness of the LED. The TN2540N8-G is a versatile MOSFET that can be used in a wide range of applications. It is a good choice for applications where high voltage, low on-resistance, and fast switching speed are required.

Additional information:

The TN2540N8-G is also RoHS compliant and halogen-free. It is available in a variety of reel sizes, including 1000, 2500, and 5000 units per reel.

Here are some tips for using the TN2540N8-G:

When using the TN2540N8-G in a switching application, it is important to use a gate driver to provide the MOSFET with enough current to turn it on and off quickly. When using the TN2540N8-G in a high-current application, it is important to use a heat sink to prevent the MOSFET from overheating. When using the TN2540N8-G in a high-voltage application, it is important to use proper insulation to prevent electrical shock. Overall, the TN2540N8-G is a good choice for a wide range of applications where high voltage, low on-resistance, and fast switching speed are required.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9701 $59.1030
63+ $1.8431 $116.1153
98+ $1.7795 $174.3910
140+ $1.6523 $231.3220
182+ $1.5888 $289.1616
228+ $1.5253 $347.7684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess