EN
  • EN
  • DE

TN2640LG-G

Part No TN2640LG-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 260MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 400V
Continuous Drain Current at 25°C 260mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 2mA
Max Input Capacitance 225pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 048060-TN2640LG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN2640LG-G CAD Model

Description

The Microchip Technology TN2640LG-G is an advanced, high-performance transistor that is designed to meet the needs of a wide range of electronic applications. This N-channel MOSFET is a testament to Microchip's commitment to providing innovative solutions that push the boundaries of efficiency and reliability.

Key Features:

  • High Voltage Capability: The TN2640LG-G is capable of handling high voltage operations, making it suitable for various power management tasks within electronic circuits.
  • Low On-Resistance: With its low on-resistance, this MOSFET ensures minimal power loss and heat generation, contributing to the overall efficiency of the system it is integrated into.
  • Fast Switching Performance: The device's fast switching capabilities enable high-speed operation, which is essential for modern electronic devices that require quick response times.
  • Robust Thermal Management: The TN2640LG-G is designed with thermal management in mind, featuring a package that aids in heat dissipation to maintain optimal operating temperatures.
  • Enhanced Reliability: Microchip's MOSFET technology is known for its reliability, and the TN2640LG-G is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.

Applications:

The versatility of the TN2640LG-G allows it to be used in a variety of applications, including:

  • Power supply circuits
  • Motor control systems
  • LED lighting solutions
  • Switch mode power supplies (SMPS)
  • Automotive electronics
  • High-efficiency power management designs

Technical Specifications:

Parameter Value Drain-to-Source Voltage (V<sub>DS) 400V Continuous Drain Current (I<sub>D) 0.5A Power Dissipation (P<sub>D) 1.4W R<sub>DS(on) 7.5Ω

With its robust design and versatile application range, the Microchip Technology TN2640LG-G is an excellent choice for designers seeking a reliable and efficient MOSFET for their next project.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess