EN
  • EN
  • DE

TN5335N8-G

Part No TN5335N8-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 350V 0.23A SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 350V
Id - Continuous Drain Current 230mA
Drive Voltage (Max Rds On, Min Rds On) 3V, 10V
Rds On (Maximum) at Id, Vgs 15Ohm at 200mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 110pF at 25V
Power Dissipation (Maximum) 1.6W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-243AA (SOT-89)
Manufacturer Package TO-243AA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271493-TN5335N8-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN5335N8-G CAD Model

Description

Introducing the TN5335N8-G by Microchip Technology

The TN5335N8-G is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of power-sensitive and performance-demanding applications across various sectors, including automotive, industrial, and consumer electronics.

Robust Performance

The TN5335N8-G boasts an impressive performance profile that ensures reliability and efficiency in operation. It is built to withstand the rigorous demands of high-speed data processing and control tasks, making it an ideal choice for embedded systems that require a robust performance with minimal power consumption.

Energy Efficient

Energy efficiency is at the core of the TN5335N8-G design. Microchip Technology understands the need for devices that not only perform exceptionally but also conserve power to extend the life of battery-operated devices and reduce energy costs in large-scale deployments. This product offers a balance between performance and power usage, making it a sustainable choice for eco-conscious projects.

Advanced Technology

Featuring advanced technology, the TN5335N8-G is equipped with state-of-the-art features that ensure it stands out in the market. It includes enhanced security protocols to protect against unauthorized access and data breaches, which is crucial for applications dealing with sensitive information.

Wide Range of Applications

Whether it's for automotive infotainment systems, industrial control units, or smart home devices, the TN5335N8-G is versatile enough to be integrated into a wide range of applications. Its adaptability and robustness make it a go-to component for developers looking to create products that are both powerful and reliable.

Quality and Support

Microchip Technology is renowned for its commitment to quality and customer support. The TN5335N8-G is backed by Microchip's comprehensive technical support and is guaranteed to meet the highest standards of quality and performance. Customers can rely on a global network of experts and resources to support their development efforts from conception to production.

In conclusion, the TN5335N8-G from Microchip Technology is an exceptional product that delivers on performance, efficiency, and security. Its advanced features and adaptability make it a valuable component for any high-tech project.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9417 $61.2105
150+ $0.7727 $115.9050
235+ $0.7486 $175.9210
320+ $0.7244 $231.8080
415+ $0.7003 $290.6245
555+ $0.6279 $348.4845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess