EN
  • EN
  • DE

TRU050-GCLGA-32.768

Part No TRU050-GCLGA-32.768
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101231-TRU050-GCLGA-32.768
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRU050-GCLGA-32.768 CAD Model

Description

The TRU050-GCLGA-32.768 from Microchip Technology is a highly precise, low-power crystal oscillator designed to provide reliable frequency control in a wide range of electronic applications. This compact, surface-mount device is part of the company's extensive range of timing solutions, tailored to meet the stringent requirements of modern electronics.

Key Features

  • Frequency: The oscillator operates at a frequency of 32.768 kHz, which is commonly used for real-time clock (RTC) applications and in timekeeping electronics.
  • Package: It comes in a compact 5.0 mm x 3.2 mm ceramic leadless chip carrier (LCC) package, making it suitable for space-constrained applications.
  • Stability: The device offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Supply Voltage: Designed to operate with a supply voltage as low as 1.8V, it is ideal for battery-powered and portable devices where power efficiency is crucial.
  • Operating Temperature: The TRU050-GCLGA-32.768 is capable of operating over an industrial temperature range, ensuring reliability in harsh conditions.
  • Low Power Consumption: Its design focuses on minimal power consumption, which helps in extending the battery life of the end product.

Applications

This crystal oscillator is versatile and can be used in a variety of applications, including but not limited to:

  • Real-time clocks in consumer electronics
  • Wearable devices
  • Smart meters
  • Industrial controls
  • Automotive electronics
  • Healthcare devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the TRU050-GCLGA-32.768 is no exception. It is manufactured in facilities that are certified for quality management systems, ensuring that each unit meets the highest standards of performance and reliability.

You May Also Be Interested in

Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess