EN
  • EN
  • DE

TRU050-GKCGA-50M000

Part No TRU050-GKCGA-50M000
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Clock Data Recovery, 50MHz, 5V, SMD, CMOS, 50ppm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020161-TRU050-GKCGA-50M000
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRU050-GKCGA-50M000 CAD Model

Description

Microchip Technology's TRU050-GKCGA-50M000: A Precision Timing Solution

The TRU050-GKCGA-50M000 from Microchip Technology is a high-performance, low-jitter, crystal oscillator (XO) designed to meet the stringent requirements of today's advanced electronic systems. This precision timing component operates at a frequency of 50 MHz and is part of Microchip's extensive portfolio of frequency control products, providing reliable and stable clock signals for a variety of applications.

Constructed with cutting-edge technology, the TRU050-GKCGA-50M000 boasts excellent phase noise characteristics, making it an ideal choice for applications where signal integrity is paramount. Its low jitter performance is particularly beneficial for high-speed digital signal processing, data communication, and telecommunication systems, where precise timing is crucial for maintaining system coherence and data integrity.

Key Features

  • Frequency: 50 MHz, providing a stable clock source for various applications.
  • Package Type: The device comes in a compact, surface-mount package, allowing for easy integration into space-constrained designs.
  • Supply Voltage: Designed to operate at a standard supply voltage, ensuring compatibility with a wide range of electronic components.
  • Temperature Stability: Engineered for consistent performance over a broad temperature range, making it suitable for demanding environments.
  • Low Phase Noise and Jitter: Ensures high-quality signal transmission, which is critical for applications such as high-speed data communication.

The TRU050-GKCGA-50M000 is not only a testament to Microchip Technology's commitment to quality but also to their dedication to providing solutions that push the boundaries of what's possible in electronic design. Whether you're developing sophisticated networking equipment, precision instrumentation, or high-performance computing hardware, this crystal oscillator is engineered to deliver the accuracy and reliability needed to drive your technology forward.

Microchip's focus on innovation and their comprehensive support make the TRU050-GKCGA-50M000 a smart choice for designers seeking to optimize their systems for peak performance. By choosing this product, you are selecting a component from a manufacturer that stands at the forefront of the timing solutions industry.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess