EN
  • EN
  • DE

TRU050-GKCGB-44M736

Part No TRU050-GKCGB-44M736
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Clock Data Recovery, 44.736MHz, 3.3V, SMD, CMOS, 50ppm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101237-TRU050-GKCGB-44M736
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRU050-GKCGB-44M736 CAD Model

Description

Microchip Technology TRU050-GKCGB-44M736 Overview

The TRU050-GKCGB-44M736 from Microchip Technology is a state-of-the-art timing solution designed to meet the stringent requirements of high-performance electronic systems. This precision device is part of Microchip's extensive range of timing and clock generation products, which are renowned for their reliability and advanced features.

At the heart of the TRU050-GKCGB-44M736 is an advanced timing controller that provides a stable and accurate clock signal essential for synchronizing operations in digital circuits. The device boasts a frequency of 44.736 MHz, which is a common rate used in telecommunications and networking equipment for OC-3/STM-1 synchronization.

With its compact form factor, the TRU050-GKCGB-44M736 is ideal for space-constrained applications. It is housed in a robust package that ensures its performance in a wide range of environmental conditions, making it suitable for use in both commercial and industrial settings.

Key features of the TRU050-GKCGB-44M736 include:

  • High Stability: The device offers excellent frequency stability, ensuring consistent performance and reducing the need for frequent recalibration.
  • Low Jitter: It provides low phase noise and jitter characteristics, which are critical for maintaining signal integrity in high-speed communication and data transfer.
  • Versatile Power Supply: The device supports a wide range of power supply voltages, allowing it to be easily integrated into various system architectures.
  • Long-Term Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the TRU050-GKCGB-44M736 is built to last and perform reliably over an extended period.

Whether you are developing telecommunications infrastructure, high-speed networking equipment, or any other application that requires precise timing, the TRU050-GKCGB-44M736 from Microchip Technology is an excellent choice to ensure your systems operate at peak efficiency.

For detailed specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess