EN
  • EN
  • DE

TSC87251G2D-24CB

Part No TSC87251G2D-24CB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor C251
Part Core Size 8/16-Bit
Speed(Frequency) 24MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1114610-TSC87251G2D-24CB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC87251G2D-24CB CAD Model

Description

The TSC87251G2D-24CB is a powerful and versatile 8-bit microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded system applications. This integrated circuit is part of Microchip's high-performance embedded controller family that offers a unique blend of features, making it an excellent choice for designers looking for a balance between performance and power efficiency.

With a 24 MHz clock speed, the TSC87251G2D-24CB provides a robust platform for applications that require quick data processing and real-time response. The device is equipped with a rich set of peripherals, including multiple I/O ports, timers, and serial communication interfaces, which are essential for complex tasks in industrial control, automotive systems, and consumer electronics.

The MCU features a sophisticated interrupt handling system, which allows for prioritized interrupt levels. This ensures that critical tasks are managed effectively, and system resources are utilized optimally. The programmable counter array and PWM (Pulse Width Modulation) capabilities make it an ideal choice for motor control and other applications requiring precise timing and output control.

One of the main advantages of the TSC87251G2D-24CB is its low-power consumption, making it suitable for battery-operated devices or energy-sensitive applications. The power-saving modes available in the MCU allow developers to reduce power consumption during idle times without sacrificing performance.

The TSC87251G2D-24CB is packaged in a 44-pin CBGA (Ceramic Ball Grid Array) package, which offers durability and reliability under various environmental conditions. This packaging also facilitates efficient heat dissipation and provides a compact footprint for space-constrained applications.

In summary, the TSC87251G2D-24CB from Microchip Technology is a feature-rich and reliable microcontroller that combines speed, flexibility, and power efficiency to meet the demands of modern embedded systems. Whether it's for industrial automation, automotive electronics, or portable devices, this MCU is engineered to deliver top-notch performance and adaptability.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess