EN
  • EN
  • DE

U4468B-MG

Part No U4468B-MG
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description IC Sound Circ/am Demod 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Nominal Supply Current 40 mA
Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 1101821-U4468B-MG
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U4468B-MG CAD Model

Description

The U4468B-MG is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed to cater to the advanced requirements of modern electronic applications. This IC is a testament to Microchip's commitment to providing high-quality, reliable, and innovative semiconductor products.

Key Features

  • High Integration: The U4468B-MG integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of electronic systems.
  • Energy Efficiency: With an emphasis on power conservation, this IC is engineered to operate with minimal power consumption, making it ideal for battery-powered devices.
  • Robust Performance: The U4468B-MG is built to deliver consistent performance even under varying environmental conditions, ensuring reliability for critical applications.
  • Compact Form Factor: The small footprint of the IC allows for its use in space-constrained applications, without compromising on functionality.

Applications

The versatility of the U4468B-MG allows it to be used across a wide range of applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The U4468B-MG boasts technical specifications that ensure it meets the stringent requirements of various applications:

  • Voltage range: Specified by the datasheet
  • Operating temperature: Specified by the datasheet
  • Package type: Available in multiple package options to suit different assembly processes
  • Quality and Certifications: Manufactured under strict quality control standards and comes with necessary certifications

For detailed technical specifications, designers and engineers should consult the official datasheet provided by Microchip Technology.

Support and Resources

Microchip Technology offers comprehensive support for the U4468B-MG, including technical documentation, application notes, and customer service. Designers can access a wealth of resources to aid in the integration of this IC into their projects.

You May Also Be Interested in

Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess