EN
  • EN
  • DE

USB2241I-AEZG-06

Part No USB2241I-AEZG-06
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Ultra Fast USB 2.0 Multi-Format, SD/MMC, and MS Flash Media Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Applications Controller
Operating Supply Voltage 3.3V
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-QFN (6x6)
Mounting SMD
Win Source Part Number 1278313-USB2241I-AEZG-06
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name USB2241
Introduction Date January 01, 2000
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian USB2241I-AEZG-06 CAD Model

Description

Microchip Technology USB2241I-AEZG-06 USB 2.0 Flash Media Controller

The USB2241I-AEZG-06 is a highly integrated, high-performance USB 2.0 Flash Media Controller from the renowned manufacturer Microchip Technology. This cutting-edge device is designed to bridge the gap between high-speed USB interfaces and a variety of storage media formats, making it an ideal solution for embedded systems, computing platforms, and consumer electronics that require seamless data transfer and media compatibility.

Featuring a robust design, the USB2241I-AEZG-06 supports popular flash media formats including Secure Digital (SD), MultiMediaCard (MMC), and Memory Stick (MS), providing a versatile interface for data exchange. Its high-speed USB 2.0 interface ensures fast and efficient data transfer rates of up to 480 Mbps, which is critical for applications where quick access to data is paramount.

The device is encapsulated in a compact 36-pin QFN package, making it suitable for space-constrained applications while offering a small footprint on the PCB. The USB2241I-AEZG-06 is also equipped with an integrated 5V to 3.3V regulator, reducing the need for external components and simplifying the design process for engineers.

One of the key features of the USB2241I-AEZG-06 is its support for the USB Attached SCSI Protocol (UASP), which enhances its performance by allowing multiple commands to be processed simultaneously, increasing the data transfer speed and efficiency. Additionally, the controller is compliant with USB Mass Storage Class Bulk-Only Transport (BOT) specification, ensuring compatibility with a wide range of host systems.

For security-conscious applications, the USB2241I-AEZG-06 offers features such as password protection and data encryption, providing an added layer of data security for sensitive information. It also supports hot-swapping of media cards, which allows users to insert or remove cards without needing to power down the host device.

In summary, the Microchip Technology USB2241I-AEZG-06 is a versatile, high-performance USB 2.0 flash media controller that offers compatibility with multiple media formats, high-speed data transfer, and enhanced security features, all packed into a small and efficient QFN package. It is an ideal choice for designers looking to integrate a reliable USB interface with storage media capabilities into their next project.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0200 $51.3400
41+ $2.4780 $101.5980
63+ $2.4005 $151.2315
87+ $2.3231 $202.1097
112+ $2.2457 $251.5184
150+ $2.0134 $302.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,179 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess