EN
  • EN
  • DE

DC1060A

Part No DC1060A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description BOARD DEMO LT3508EFE/LT3508EUF / LT3508EFE, LT3508EUF series DC/DC, Step Up 4, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Up
Outputs and Type 4, Non-Isolated
Voltage - Output 1.8V, 3.3V, 5V
Current - Output 1A, 1.4A
Voltage - Input 5V ~ 16V, 6V ~ 36V
Regulator Topology Buck
Frequency - Switching 700kHz, 1.6MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3508EFE, LT3508EUF
Base Product Number DC1060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 995736-DC1060A
Ultra Librarian 3D Model Ultra Librarian DC1060A CAD Model

Description

The DC1060A from Analog Devices Inc. is a state-of-the-art evaluation board designed for rigorous testing and performance analysis of the LTC®2315-14, a 14-bit, 4.5Msps, serial sampling A/D converter that draws only 3.2mA from a single 3V or 5V supply. This highly versatile board is an essential tool for engineers and developers working on high-speed data acquisition systems, where power efficiency and precision are critical.

Key Features

  • High-Speed Performance: The LTC2315-14 ADC on the DC1060A operates at a sampling rate of 4.5Msps, providing rapid data acquisition for real-time processing applications.
  • Excellent Power Efficiency: With a low power consumption of only 3.2mA, the LTC2315-14 is ideal for battery-powered devices and portable applications, ensuring long operational life without sacrificing performance.
  • Wide Input Range: The ADC supports a flexible input range that includes the ability to digitize signals up to the supply rails, making it suitable for a broad array of input signals.
  • Flexible Supply Voltage: The board can be powered using either a 3V or 5V supply, providing versatility in various system architectures and ease of integration.
  • Simple Interface: The LTC2315-14 features a SPI-compatible serial interface that simplifies the connection to microcontrollers and digital signal processors, reducing design complexity and time to market.

Applications

The DC1060A is designed to cater to a wide range of applications that require high-speed and precision analog-to-digital conversion. It is particularly well-suited for:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition Systems
  • Portable Instrumentation
  • Communications Systems

Support and Resources

Analog Devices Inc. provides extensive support and resources for the DC1060A, including detailed documentation, reference designs, and technical support from experienced engineers. Customers can access a wealth of knowledge and tools to facilitate the development process and ensure successful integration of the DC1060A into their projects.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess