EN
  • EN
  • DE

USB2244-AEZG

Part No USB2244-AEZG
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description Ultra Fast USB 2.0 Multi-Format, SD/MMC, and MS Flash Media Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1278314-USB2244-AEZG
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2244-AEZG CAD Model

Description

Microchip Technology USB2244-AEZG: USB 2.0 to SD/SDIO/MMC/CE-ATA Controller

The USB2244-AEZG is a high-performance, fully-integrated Universal Serial Bus (USB) 2.0 to Secure Digital (SD), Secure Digital Input Output (SDIO), MultiMediaCard (MMC), and CE-ATA controller. Crafted by the renowned Microchip Technology, this product is designed to provide a seamless interface between the high-speed USB host and a wide array of memory card formats. It is an ideal solution for portable electronic devices where interfacing with various types of storage media is required.

With its support for the USB 2.0 specification, the USB2244-AEZG offers a high-speed data transfer rate of up to 480 Mbps, ensuring efficient communication between devices. This speed is essential for applications that demand quick access to large amounts of data, such as digital cameras, smartphones, tablets, and other multimedia devices.

The controller is equipped with a flexible and robust architecture that includes an integrated USB 2.0 PHY, which simplifies the design process and reduces system BOM costs. The USB2244-AEZG also features multiple LUN (Logical Unit Number) support, allowing it to handle multiple memory cards simultaneously, thereby enhancing its versatility in complex systems.

One of the key advantages of the USB2244-AEZG is its support for the SD Memory Card Specifications version 3.0 (including SDXC), which enables the use of high-capacity cards up to 2TB. This makes it an excellent choice for expanding the storage capabilities of embedded systems without the need for additional hardware.

The device is packaged in a compact 36-pin QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications. Additionally, it is characterized for operation over the extended commercial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Microchip Technology's commitment to quality and reliability is evident in the USB2244-AEZG, which is designed to meet the rigorous demands of modern electronic devices. With its advanced features and compatibility with multiple memory card standards, the USB2244-AEZG stands out as a top-tier choice for designers looking to incorporate a dependable USB to memory card interface in their products.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Altera
Need more? Email Us
Maxim Integrated
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $10.3384

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7593 $57.9453
52+ $2.2638 $117.7176
79+ $2.1933 $173.2707
109+ $2.1229 $231.3961
141+ $2.0513 $289.2333
189+ $1.8399 $347.7411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess