EN
  • EN
  • DE

TLV1393CD

Part No TLV1393CD
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW VOLTAGE SINGLE SUPPLY OPERAT / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TLV139
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 936850-TLV1393CD
Ultra Librarian 3D Model Ultra Librarian TLV1393CD CAD Model

Description

TLV1393CD ADC

The TLV1393CD from Texas Instruments is a high-performance, 12-bit analog-to-digital converter (ADC) designed to offer a balance between speed and power efficiency. This component is ideal for a wide range of applications, including industrial control systems, medical equipment, and data acquisition systems.

With its dual-channel design, the TLV1393CD can simultaneously sample two analog signals, making it a versatile choice for systems that require multi-channel input. Its 12-bit resolution ensures precise digital representation of the analog input signal, providing accurate data for processing and analysis.

The TLV1393CD operates within a supply voltage range of 2.7V to 5.5V, accommodating various system power requirements. The low power consumption of this device makes it suitable for battery-powered applications, where power efficiency is crucial. Additionally, it features a sample rate of up to 1.25 MSPS (mega-samples per second), allowing for the rapid conversion of analog signals to digital form without sacrificing quality.

Integration into existing systems is straightforward thanks to the Serial Peripheral Interface (SPI), which enables easy communication with microcontrollers and digital processors. The device also includes a built-in programmable gain amplifier (PGA), which can be configured to adjust the input signal's gain, enhancing the dynamic range and adaptability to different signal levels.

The TLV1393CD is available in a compact SOIC-8 (Small Outline Integrated Circuit) package, making it a space-saving addition to any design. Texas Instruments' commitment to quality ensures that this ADC delivers consistent performance and reliability, backed by their extensive support and resources.

Whether for industrial automation, sensor interfacing, or signal processing, the TLV1393CD provides a high-fidelity, efficient solution for converting analog inputs into digital data streams, enhancing the capabilities of a wide array of electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $1.0268
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Lowest to $12.4752

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8531 $51.3558
43+ $2.3411 $100.6673
67+ $2.2679 $151.9493
92+ $2.1947 $201.9124
118+ $2.1216 $250.3488
158+ $1.9021 $300.5318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess