EN
  • EN
  • DE

USB2251I-NU-06

Part No USB2251I-NU-06
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 128VTQFP / Controller Interface 128-VTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number USB2251
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 902325-USB2251I-NU-06
Ultra Librarian 3D Model Ultra Librarian USB2251I-NU-06 CAD Model

Description

Microchip Technology USB2251I-NU-06 USB 2.0 Controller

The USB2251I-NU-06 from Microchip Technology is a highly integrated USB 2.0 Full-Speed controller designed to add robust, high-performance USB connectivity to a wide range of applications. This versatile chip is an ideal solution for developers looking to implement USB functionality into their designs with minimal design effort and time-to-market.

Key Features

  • USB 2.0 Compliance: The controller is fully compliant with the USB 2.0 specification, ensuring compatibility with a broad range of USB devices.
  • High Data Transfer Rates: It supports full-speed operation at 12 Mbps, which is suitable for a variety of peripherals such as sensors, controllers, and audio devices.
  • Flexible Interface Options: The device includes a parallel interface that can be configured as either a General Purpose Interface Bus (GPIB) or an Enhanced Parallel Port (EPP) for easy integration with existing hardware.
  • Integrated PHY: With an integrated Physical Layer (PHY) transceiver, the USB2251I-NU-06 reduces the need for additional components, saving space and cost on the PCB.
  • Low Power Consumption: Designed for power-sensitive applications, the controller features low power consumption modes including suspend and resume operations.

Applications

The versatility of the USB2251I-NU-06 makes it suitable for a variety of applications, including:

  • Industrial Control
  • Medical Devices
  • Data Acquisition Systems
  • Point of Sale Terminals
  • Portable Instrumentation

Easy Integration

The USB2251I-NU-06 is available in a compact 36-pin QFN package, making it easy to integrate into space-constrained designs. Microchip Technology also provides comprehensive support and resources, including datasheets, technical documentation, and software libraries to facilitate development and reduce time to market.

For developers seeking a reliable and efficient USB controller, the USB2251I-NU-06 offers a compelling blend of performance, flexibility, and ease of use. It stands as a testament to Microchip Technology's commitment to providing advanced solutions for modern connectivity challenges.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1111 $50.6664
58+ $1.7322 $100.4676
90+ $1.6781 $151.0290
124+ $1.6239 $201.3636
160+ $1.5698 $251.1680
214+ $1.4074 $301.1836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,041 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess