EN
  • EN
  • DE

USB2512BI-AEZG-TR

Part No USB2512BI-AEZG-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 60mA
Temperature Range - Operating -40°C to 85°C
Case / Package 36-QFN (6x6)
Win Source Part Number 088830-USB2512BI-AEZG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2512BI-AEZG-TR CAD Model

Description

The USB2512BI-AEZG-TR is a versatile and robust USB 2.0 Hi-Speed hub controller from Microchip Technology, designed to provide an easy and efficient solution for expanding USB capabilities in a variety of applications. This integrated circuit comes in a 36-VFQFN (6x6) package and is available in tape and reel form, making it suitable for high-volume production.

Key Features

  • USB 2.0 Compliance: The hub controller is fully compliant with the USB 2.0 specification and is also backward compatible with USB 1.1, ensuring seamless integration with existing USB devices.
  • Multi TT Architecture: It features Multi-Transaction Translator (Multi-TT) architecture, which provides one Transaction Translator per port and ensures the highest performance for connected USB 2.0 devices.
  • Port Count: This controller supports up to five downstream ports, enabling the connection of multiple USB devices.
  • Power Management: It offers advanced power management features including individual or ganged power switching and over-current detection for each downstream port, which helps in protecting both the hub and connected devices.
  • Customization: The device supports configurable vendor ID (VID), product ID (PID), and device ID, allowing OEMs to customize their solutions.
  • PHYBoost: An integrated PHYBoost feature provides improved signal integrity, extending the range and reliability of the USB signals.
  • PortMap: The PortMap feature allows flexible port mapping and ordering, which can be particularly useful for complex board layouts.

Applications

The USB2512BI-AEZG-TR is ideal for a wide range of applications, including desktop and notebook PCs, docking stations, monitors, standalone USB hubs, multimedia devices, and embedded systems. Its ability to connect multiple devices while maintaining high-speed data transfer rates makes it an essential component in modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4771 $53.7252
28+ $3.6735 $102.8580
43+ $3.5587 $153.0241
59+ $3.4439 $203.1901
76+ $3.3291 $253.0116
101+ $2.9847 $301.4547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess