EN
  • EN
  • DE

USB2514-AEZG-TR

Part No USB2514-AEZG-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 36-QFN (6x6)
Win Source Part Number 112028-USB2514-AEZG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2514-AEZG-TR CAD Model

Description

Microchip Technology USB2514-AEZG-TR USB 2.0 Hub Controller

The USB2514-AEZG-TR is a versatile and high-performance USB 2.0 hub controller from the reputable Microchip Technology. This sophisticated IC is designed to provide an efficient solution for expanding USB capabilities in various electronic devices. With its state-of-the-art features, the USB2514-AEZG-TR is an ideal choice for developers looking to integrate multiple USB interfaces into their systems.

At the heart of this hub controller is Microchip's MultiTRAK™ technology, which ensures high-speed data transactions across multiple transactions translators, delivering optimal bandwidth for connected devices. The USB2514-AEZG-TR supports up to four downstream ports, making it highly suitable for desktop and notebook PCs, docking stations, monitors, and a wide range of embedded applications.

Key Features:

  • Compliance: Fully compliant with the USB 2.0 specification, the USB2514-AEZG-TR is also backward compatible with USB 1.1, ensuring seamless functionality with both new and legacy USB devices.
  • Port Configuration: It provides four downstream ports with automatic speed detection, ensuring that each connected device operates at its optimal speed.
  • Power Management: The hub controller offers advanced power management features, including individual port power control and overcurrent protection, enhancing the safety and reliability of the system.
  • Customization: The device supports configurable vendor ID, product ID, and device ID, allowing OEMs to customize the hub to their specific requirements.
  • Package: The USB2514-AEZG-TR comes in a 36-pin QFN package, providing a compact footprint for space-constrained applications.

Integration of the USB2514-AEZG-TR into a system is made easier with its built-in oscillator and PLL, eliminating the need for external clock sources. Additionally, it supports both bus-powered and self-powered modes, giving designers the flexibility to choose the power scheme that best suits their application.

Microchip Technology's commitment to quality and reliability is evident in the USB2514-AEZG-TR, making it a top choice for developers who need a high-performing USB hub controller that can effortlessly manage multiple USB connections.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess