EN
  • EN
  • DE

USB2532I-1081AEN

Part No USB2532I-1081AEN
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Description Usb 2.0 Hi-speed Two Port Hub Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214814-USB2532I-1081AEN
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2532I-1081AEN CAD Model

Description

The USB2532I-1081AEN from Microchip Technology is a versatile and high-performance USB 2.0 Hi-Speed hub controller that is part of their extensive range of USB solutions. This particular model is designed to provide an easy and efficient way to expand USB capabilities to various electronic devices and systems.

Equipped with a multi-point attachable hierarchical hub, the USB2532I-1081AEN supports up to two downstream ports. It is compliant with the USB 2.0 specification and offers backward compatibility with USB 1.1, ensuring it can work with a wide range of USB devices. The controller is designed to offer a seamless integration experience and is ideal for applications in desktop and notebook PCs, docking stations, monitors, and standalone embedded systems.

One of the key features of the USB2532I-1081AEN is its support for MultiTRAK™ technology, which allows the controller to deliver high-bandwidth data transfers across multiple transactions simultaneously. This technology ensures optimal performance and efficiency in environments where multiple devices are in use.

The device also incorporates Microchip's proprietary PortMap and PortSwap features. PortMap is a flexible port mapping and configuration technology, while PortSwap allows for easy and customizable pin assignments for the differential USB data lines. These features enable designers to tailor the hub to their specific design needs and simplify the layout of printed circuit boards.

Furthermore, the USB2532I-1081AEN comes with built-in battery charging detection capabilities, enabling the recognition and support of various battery charging specifications. This makes it suitable for applications that require the charging of peripherals, such as mobile phones and tablets.

For enhanced protection, the hub controller integrates various safety features including over-current protection, which safeguards connected devices against potential power surges. The USB2532I-1081AEN is available in a Pb-free, RoHS-compliant, 36-pin QFN package, making it an environmentally friendly choice for modern electronic designs.

In summary, the USB2532I-1081AEN from Microchip Technology is a reliable and feature-rich USB 2.0 hub controller that provides designers with flexibility, high performance, and protection for a wide range of USB-enabled devices.

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725
Panjit
Need more? Email Us
Coilcraft
Wideband RF transformer, SMT, RoHS
Lowest to $3.3293
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Rohm Semiconductor
Lowest to $24.4814
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 150MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
Lowest to $0.3231
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Xilinx Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess