EN
  • EN
  • DE

USB2602-NU-05

Part No USB2602-NU-05
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128TQFP / Controller Interface 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Mounting Type Surface Mount
Base Product Number USB2602
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396446-USB2602-NU-05
Ultra Librarian 3D Model Ultra Librarian USB2602-NU-05 CAD Model

Description

Microchip Technology USB2602-NU-05 Product Overview

The USB2602-NU-05 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of their extensive USB solutions portfolio, designed to cater to the increasing demands for high-speed data transfer and connectivity in various applications.

As a USB 2.0 Hi-Speed hub controller, the USB2602-NU-05 provides an efficient and reliable means of expanding USB capabilities in embedded systems. It is particularly suitable for applications that require multiple USB ports, such as desktop and laptop computers, docking stations, monitors, and many other peripherals.

Key Features

  • High-Speed Interface: The controller supports USB 2.0 Hi-Speed (480 Mbps) data rates, ensuring swift and efficient data transfer between connected devices.
  • Port Expansion: It enables the addition of more USB ports to a system, which is vital for devices with limited USB connectivity.
  • Integration: The USB2602-NU-05 integrates several functions such as an internal transceiver, a serial interface engine, and a fixed frequency oscillator, which help reduce design complexity and system costs.
  • Power Management: Advanced power management features are included to optimize power usage and distribution among connected devices, making it an energy-efficient choice.

Applications

The versatility of the USB2602-NU-05 allows it to be implemented in a wide array of applications. It is particularly useful in:

  • Consumer Electronics
  • Desktop and Laptop Computers
  • Portable Docking Stations
  • USB Peripheral Devices
  • Networking Equipment

Technical Specifications

The device is packaged in a compact 36-pin QFN, making it suitable for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance under various environmental conditions.

For developers and engineers looking for a robust USB hub solution, the Microchip Technology USB2602-NU-05 offers a perfect blend of performance, power efficiency, and ease of integration, making it an excellent choice for next-generation USB-enabled devices.

You May Also Be Interested in

Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess