EN
  • EN
  • DE

USB2642T-I/ML

Part No USB2642T-I/ML
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48QFN / Controller Interface 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Applications Controller
Interface USB
Voltage - Supply 3.3V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Base Product Number USB2642
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938348-USB2642T-I/ML
Ultra Librarian 3D Model Ultra Librarian USB2642T-I/ML CAD Model

Description

Microchip Technology's USB2642T-I/ML: High-Speed USB 2.0 Multi-Format SD/MMC Card Reader Controller

The USB2642T-I/ML is a versatile and high-performance USB 2.0 card reader controller from Microchip Technology, designed to provide an interface between the Universal Serial Bus (USB) and various flash memory card formats. This highly integrated solution is particularly suitable for creating compact, efficient, and fast-performing card readers for desktop and mobile applications.

Encased in a 36-pin QFN package, the USB2642T-I/ML offers a comprehensive solution for managing data transfers between USB hosts and mass storage devices. It is compliant with the USB 2.0 specification and can support high-speed data transfer rates of up to 480 Mbps, ensuring quick and efficient access to multimedia and data files.

One of the key features of the USB2642T-I/ML is its compatibility with multiple flash memory card formats, including Secure Digital (SD), MultiMediaCard (MMC), SDHC, and SDXC. This makes it an ideal choice for manufacturers looking to produce card readers that can cater to a wide range of consumer needs.

The device also incorporates an integrated USB 2.0 PHY, which simplifies the design process by reducing the number of external components required. This integration helps in minimizing the overall footprint and the bill of materials for the final product. Additionally, the USB2642T-I/ML comes with a built-in voltage regulator and an oscillator, further streamlining the design process and reducing power consumption.

For developers, Microchip Technology provides extensive support in the form of datasheets, reference designs, and technical support, making it easier to integrate the USB2642T-I/ML into existing and new designs. The device's operational temperature range of -40°C to +85°C also ensures reliability and performance in a variety of environments.

In conclusion, the USB2642T-I/ML is a powerful, flexible, and cost-effective solution for creating high-speed USB-based card readers. Its support for multiple card formats, integrated features, and robust design make it a smart choice for developers looking to enhance their products with fast and reliable data transfer capabilities.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9216 $59.6864
9+ $12.2433 $110.1897
13+ $11.8607 $154.1891
18+ $11.4781 $206.6058
23+ $11.0955 $255.1965
31+ $9.9477 $308.3787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess