EN
  • EN
  • DE

USB3613I-1080XY-TR

Part No USB3613I-1080XY-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB 2.0 Hi-Speed 3-Port Hub Controller Optimized for Portable Applications | IC USB 2.0 HUB CTLR 3PORT 30CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 30-UFBGA, WLCSP
Supplier Device Package 30-WLCSP (2.90x2.50)
Family Part Number USB3613
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1278335-USB3613I-1080XY-TR
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3613I-1080XY-TR CAD Model

Description

Microchip Technology USB3613I-1080XY-TR: A High-Performance USB 2.0 Switch

The USB3613I-1080XY-TR is a cutting-edge USB 2.0 switch designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the USB switches portfolio and is specifically tailored to provide a high-bandwidth interface for various USB applications.

With its integrated single-chip solution, the USB3613I-1080XY-TR is engineered to facilitate the multiplexing of a USB 2.0 signal between multiple downstream ports. This feature is particularly useful for devices that require switching between different USB peripherals without the need for manual disconnection and reconnection, thereby enhancing user convenience and system functionality.

The USB3613I-1080XY-TR comes in a compact package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance, as it supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, ensuring compatibility with a wide range of USB devices.

One of the key features of this USB switch is its low on-resistance (RON), which minimizes signal attenuation and ensures reliable data transmission. This is crucial for maintaining signal integrity, especially in applications where data integrity is paramount. Additionally, the device offers low power consumption, which is beneficial for battery-powered applications, as it helps extend battery life.

The USB3613I-1080XY-TR is also designed with built-in electrostatic discharge (ESD) protection circuitry, safeguarding connected devices from the potential damage caused by static electricity. This level of protection is essential for maintaining the longevity and reliability of both the switch and the connected USB devices.

With its robust design and advanced features, the Microchip Technology USB3613I-1080XY-TR is an excellent choice for manufacturers and developers looking to integrate a high-quality USB 2.0 switch into their products. Whether it's for mobile devices, docking stations, notebooks, or any other USB-enabled application, this product delivers the performance and reliability expected from a leading brand like Microchip Technology.

You May Also Be Interested in

Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7126 $62.8386
25+ $4.6870 $117.1750
39+ $4.5415 $177.1185
53+ $4.3948 $232.9244
68+ $4.2481 $288.8708
91+ $3.8092 $346.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,973 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess