EN
  • EN
  • DE

USB3740B-AIZ-TR

Part No USB3740B-AIZ-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 406902-USB3740B-AIZ-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3740B-AIZ-TR CAD Model

Description

Microchip Technology USB3740B-AIZ-TR USB Switch

The USB3740B-AIZ-TR is a high-performance, low-power USB 2.0 high-speed switch from Microchip Technology, designed to enable USB connectivity in a variety of applications. This compact and efficient switch is specifically tailored for products that require a multiplexed USB data path, such as desktop and laptop computers, docking stations, monitors, and many other USB-enabled devices.

With its Hi-Speed USB 2.0 (480 Mbps) compatibility, the USB3740B-AIZ-TR switch ensures fast and reliable data transfer between connected devices. It is built with an emphasis on power efficiency, which makes it an ideal choice for portable and battery-powered applications where power consumption is a critical factor.

Key features of the USB3740B-AIZ-TR include:

  • Low-Power Operation: The device supports a low-power state, significantly reducing power consumption when the USB interface is not in active use.
  • High-Speed Performance: Compatibility with USB 2.0 high-speed data rates ensures that connected devices can communicate quickly and efficiently.
  • Overcurrent Protection: The switch is designed with overcurrent protection to safeguard connected devices from potential damage caused by excessive current.
  • Small Footprint: The USB3740B-AIZ-TR comes in a compact QFN package, making it suitable for space-constrained applications.
  • Hot-Plug Capability: Devices can be connected or disconnected without the need to power down the host system, providing greater convenience and user flexibility.

This switch is available in a tape and reel format, denoted by the 'TR' at the end of the part number, which facilitates automated assembly processes for high-volume production. The USB3740B-AIZ-TR is also characterized by its robust ESD protection, ensuring the longevity and reliability of the product in environments where electrostatic discharge could pose a risk to electronic components.

Whether you're designing consumer electronics, communication devices, or any other USB-dependent hardware, the Microchip Technology USB3740B-AIZ-TR USB switch provides a versatile and efficient solution for managing USB data paths in your designs.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess