EN
  • EN
  • DE

USB5532B-5000JZXTR

Part No USB5532B-5000JZXTR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 3.0 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Supply Voltage (V) 1.25V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series USB5532B
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814065-USB5532B-5000JZXTR
Ultra Librarian 3D Model Ultra Librarian USB5532B-5000JZXTR CAD Model

Description

The USB5532B-5000JZXTR is a state-of-the-art USB 3.0 hub controller from the reputable Microchip Technology. This high-performance, low-power device is designed to provide an efficient solution for expanding USB capabilities in various electronic systems. It is an ideal component for applications that require multiple USB connections, such as desktop and laptop computers, docking stations, monitors, and many other consumer electronics.

Key Features:

  • USB 3.0 Compliance: The hub controller is fully compliant with the Universal Serial Bus 3.0 Specification, ensuring seamless integration and operation with USB 3.0 devices.
  • High Data Transfer Rates: It supports super-speed, high-speed, full-speed, and low-speed data transfers, with rates up to 5 Gbps for super-speed transactions.
  • Port Configuration: Equipped with two downstream ports, it allows for the connection of multiple devices simultaneously.
  • Energy Efficiency: The controller features low-power operation modes and power switching functions, which contribute to energy savings and extended battery life in portable applications.
  • Multi-TT Architecture: With Multiple Transaction Translator support, the hub can handle full-speed data traffic efficiently, improving performance when mixing USB 3.0 and legacy USB devices.
  • Enhanced Host Communication: The device includes a built-in USB 2.0 hub that enables backward compatibility with USB 2.0/1.1 devices, ensuring a wide range of device interoperability.

Applications:

The USB5532B-5000JZXTR is versatile and can be integrated into a variety of platforms due to its compact footprint and comprehensive feature set. It is commonly used in:

  • Desktop and Laptop PCs
  • Docking Stations
  • Monitors with USB Hub Capabilities
  • Peripheral Sharing Devices
  • Consumer Electronics

Quality and Reliability:

Microchip Technology's commitment to quality ensures that the USB5532B-5000JZXTR hub controller is manufactured to the highest standards. It is available in a 64-pin QFN package, and its robust design is suited for commercial-grade applications that require reliable USB connectivity.

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1213 $60.7278
14+ $8.3056 $116.2784
22+ $8.0457 $177.0054
30+ $7.7859 $233.5770
39+ $7.5271 $293.5569
52+ $6.7475 $350.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess