EN
  • EN
  • DE

USB7056T-I/KDX

Part No USB7056T-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 6 PORT USB3.1 GEN1 TYPE-C / USB Hub Controller USB 3.1 GPIO, I²C, I²S, SPI, UART Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface GPIO, I²C, I²S, SPI, UART
Standards USB 3.1
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7056
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342860-USB7056T-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7056T-I/KDX CAD Model

Description

Microchip Technology USB7056T-I/KDX Overview

The USB7056T-I/KDX is a state-of-the-art USB 3.1 Gen 1 SmartHub™ from Microchip Technology, designed to provide a high-performance interface solution for various USB connectivity needs. This SmartHub™ device integrates a multi-port USB 3.1 Gen 1 hub with advanced features tailored for modern applications, including consumer electronics, PC peripherals, and automotive infotainment systems.

Key Features

  • High-Speed Performance: The USB7056T-I/KDX hub supports the USB 3.1 Gen 1 standard, allowing for data transfer rates of up to 5 Gbps, which is essential for high-speed data streaming and large file transfers.
  • Port Configuration: It comes with multiple downstream ports that enable the connection of various USB devices simultaneously, enhancing the expandability of the system it is integrated into.
  • FlexConnect Technology: This feature allows a downstream port to become an upstream port, providing flexibility in USB port roles, which can be particularly useful in docking station applications or when integrating reversible USB Type-C connectors.
  • Charge and Sync: The hub supports Battery Charging Specification Revision 1.2, ensuring that connected devices can charge efficiently while maintaining data synchronization capabilities.
  • Enhanced Power Management: With advanced power management, the USB7056T-I/KDX can handle power distribution to connected devices effectively, optimizing power usage and improving energy efficiency.

Robust Connectivity for Diverse Applications

Microchip's USB7056T-I/KDX is not just a hub; it's a robust connectivity solution that can serve the needs of a wide array of applications. Its versatile nature makes it suitable for integration into desktops, laptops, docking stations, monitors, and automotive infotainment systems. The product's ability to handle high-speed data transfer, power management, and device charging makes it an ideal choice for developers looking to create sophisticated, user-friendly systems.

Quality and Reliability

As with all Microchip Technology products, the USB7056T-I/KDX is built to meet high standards of quality and reliability. Users can trust in the consistent performance and durability of this SmartHub™, which is backed by Microchip's commitment to customer satisfaction.

You May Also Be Interested in

Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess