EN
  • EN
  • DE

USB84602AF-B-001080-V03

Part No USB84602AF-B-001080-V03
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description USB 2.0 HSIC Hi-Speed 2-Port Controller Hub 48-Pin QFN Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103482-USB84602AF-B-001080-V03
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB84602AF-B-001080-V03 CAD Model

Description

Microchip Technology USB84602AF-B-001080-V03 Overview

The USB84602AF-B-001080-V03 is a cutting-edge USB 2.0 interface chip designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is engineered to provide a seamless and efficient interface solution for USB connectivity in a variety of electronic devices.

Key Features

  • High-Speed USB 2.0 Interface: This chip supports high-speed USB 2.0 data transfer rates of up to 480 Mbps, ensuring quick and reliable data communication for connected devices.
  • Enhanced Host Controller Interface (EHCI) Compliance: The USB84602AF-B-001080-V03 adheres to the EHCI specification for USB 2.0, providing compatibility with a wide range of USB-enabled devices.
  • Multi-Point Connectivity: With its advanced design, this chip can manage multiple USB connections, allowing for a greater number of devices to be connected simultaneously.
  • Low-Power Consumption: Microchip Technology has optimized the USB84602AF-B-001080-V03 for low-power operation, making it suitable for battery-powered applications where power efficiency is critical.
  • Compact Form Factor: The small footprint of the chip makes it an ideal choice for space-constrained applications, without compromising on performance or functionality.

Applications

The versatility of the USB84602AF-B-001080-V03 allows it to be used in a diverse range of applications, including but not limited to:

  • Portable electronic devices
  • Consumer electronics
  • Computing peripherals
  • Embedded systems
  • Industrial control

Technical Specifications

The USB84602AF-B-001080-V03 boasts robust technical specifications that make it a top choice for developers and engineers:

  • Package: The chip is available in a convenient package that ensures ease of integration into various circuit designs.
  • Operating Temperature Range: It is designed to perform reliably across a wide range of temperature conditions, suitable for various environments.
  • Quality and Reliability: As with all Microchip products, this chip is built to high-quality standards, ensuring reliable performance over its lifespan.

With its advanced features and reliable performance, the USB84602AF-B-001080-V03 from Microchip Technology is an excellent choice for designers looking to incorporate USB 2.0 functionality into their next project.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess