EN
  • EN
  • DE

VN0104N3-G

Part No VN0104N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 350MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 350mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.4V @ 1mA
Max Input Capacitance 65pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Tc)
Maximum Rds On at Id,Vgs 3 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1117311-VN0104N3-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN0104N3-G CAD Model

Description

Microchip Technology's VN0104N3-G Power MOSFET

The VN0104N3-G is a high-performance N-channel enhancement-mode Power MOSFET offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MOSFET is designed to cater to a wide range of applications, including switching regulators, switching converters, motor drivers, and relay drivers.

Key Features:

  • Device Type: N-Channel
  • Material: Silicon
  • Drain-to-Source Voltage (VDSS): 40V
  • Continuous Drain Current (ID): 0.18A
  • Power Dissipation (PD): 1.0W
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-92
  • Threshold Voltage: Typically 2.0V
  • RDS(on): Very low on-resistance

The VN0104N3-G MOSFET boasts impressive efficiency, thanks to its low on-resistance, providing a reliable solution for power management challenges. Its compact TO-92 package makes it suitable for space-constrained applications while ensuring adequate power handling capabilities.

Applications:

With its robust design and reliable performance, the VN0104N3-G is well-suited for a variety of applications, including:

  • DC/DC Converters
  • Power Management Functions
  • Battery Operated Devices
  • Solid State Relays
  • Motor Control Circuits
  • Low Power Inverters

Microchip Technology's commitment to quality ensures that the VN0104N3-G MOSFET not only meets the stringent requirements of industrial applications but also provides a cost-effective solution for consumer electronics. Whether you're designing power-efficient gadgets or robust industrial machinery, the VN0104N3-G offers the performance and reliability you need in a compact, easy-to-integrate form factor.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2194 $60.9700
105+ $1.1407 $119.7735
160+ $1.1014 $176.2240
230+ $1.0228 $235.2440
295+ $0.9834 $290.1030
370+ $0.9441 $349.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess