EN
  • EN
  • DE

VN0300L-G

Part No VN0300L-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 640MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 640mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Input Capacitance 190pF @ 20V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 1W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1117315-VN0300L-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN0300L-G CAD Model

Description

The VN0300L-G, manufactured by Microchip Technology, is a high-performance N-Channel Enhancement-Mode MOSFET designed to deliver efficient power management and control in a wide range of applications. This MOSFET is part of Microchip's extensive portfolio of semiconductor solutions, known for their reliability and innovation.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage: 30 V
  • Continuous Drain Current: 175 mA
  • RDS(on): 7.5 Ohms at VGS = 10 V
  • Package: TO-92-3
  • Qualification: AEC-Q101

Performance and Applications

The VN0300L-G is a testament to Microchip's commitment to providing components that meet the stringent requirements of automotive applications. Qualified under AEC-Q101 standards, this MOSFET is suitable for high-reliability environments where performance and durability are paramount. With its low on-resistance and high breakdown voltage, the VN0300L-G is ideal for load switch and power management tasks.

Its TO-92-3 package makes it a convenient choice for through-hole PCB designs, offering ease of integration into existing circuits. Whether you're developing power supplies, motor controls, or working on automotive electronics, the VN0300L-G offers a compact solution without compromising on power or efficiency.

Why Choose VN0300L-G?

Choosing the VN0300L-G from Microchip Technology means opting for a MOSFET that balances power and precision. Its robust design ensures reliability in harsh conditions, while its energy-efficient operation helps extend the life of battery-powered devices. Engineers and designers will find the VN0300L-G to be a versatile and dependable component for their power control needs.

For more detailed specifications, application notes, and support resources, visit Microchip Technology's official website.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9476 $50.1092
42+ $2.4186 $101.5812
65+ $2.3430 $152.2950
89+ $2.2674 $201.7986
115+ $2.1919 $252.0685
153+ $1.9651 $300.6603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess