EN
  • EN
  • DE

2SB824S

Part No 2SB824S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 683 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 728853-2SB824S
Ultra Librarian 3D Model Ultra Librarian 2SB824S CAD Model

Description

ON Semiconductor 2SB824S PNP Transistor

The ON Semiconductor 2SB824S is a high-performance PNP bipolar junction transistor (BJT) that is designed for use in a variety of electronic applications. This robust semiconductor device is recognized for its reliability and efficiency, making it a popular choice for engineers and designers in the electronics industry.

Key Features:

  • PNP Bipolar Technology: The 2SB824S uses PNP transistor technology, which allows for high current and voltage handling capabilities. This is particularly useful in applications that require a negative polarity for operation.
  • High Power Dissipation: With an impressive power dissipation of up to 80W, this transistor can handle significant energy without compromising performance, making it suitable for power-intensive applications.
  • High Current Capacity: It can support a continuous collector current of up to 3A, allowing it to drive larger loads.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which ensures efficient operation with minimal power loss, contributing to energy-saving in circuits.
  • Wide Operating Temperature Range: The 2SB824S is designed to operate within a temperature range of -55°C to +150°C, providing stable performance across various environmental conditions.

Applications:

The versatile nature of the 2SB824S transistor makes it an ideal component for a wide range of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Switching regulators
  • Motor controls
  • DC-DC converters

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SB824S is no exception. This transistor is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. Whether used in commercial or industrial environments, the 2SB824S is designed to deliver consistent results through its operational life.

Conclusion:

In summary, the ON Semiconductor 2SB824S PNP transistor is a powerful and reliable component suitable for a diverse array of electronic applications. With its high power dissipation, current capacity, and low saturation voltage, it offers designers the flexibility and performance needed to create efficient and durable electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess