EN
  • EN
  • DE

NTB60N06LG

Part No NTB60N06LG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 60A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 60A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 65nC @ 5V
Max Input Capacitance 3075pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 2.4W (Ta), 150W (Tj)
Maximum Rds On at Id,Vgs 16 mOhm @ 30A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1083708-NTB60N06LG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTB60N06LG CAD Model

Description

The NTB60N06LG is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading force in power and signal management solutions. This device is designed to meet a wide range of power switching applications, providing efficient power management with its robust and energy-efficient design.

Key Features

  • High Current Capability: The NTB60N06LG is capable of handling continuous drain currents up to 60A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 6.0 mΩ, this MOSFET ensures minimal power loss and heat generation during operation.
  • High Voltage Threshold: The device can sustain drain-to-source voltages up to 60V, providing a wide safety margin for various electronic applications.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, making it compatible with microcontroller and logic gate circuits without the need for additional driver circuits.
  • Fast Switching Speed: The NTB60N06LG is optimized for fast switching, reducing transition losses and improving overall efficiency.
  • Rugged Design: It features a robust and rugged design, ensuring reliability and a long operational lifespan even under stressful conditions.

Applications

The NTB60N06LG is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply systems
  • Automotive applications
  • Switching regulators
  • Power management solutions

Technical Specifications

Parameter Value Drain-to-Source Voltage (VDSS) 60V Continuous Drain Current (ID) 60A On-Resistance (RDS(on)) 6.0 mΩ Power Dissipation (PD) 125W Operating Temperature Range -55°C to +175°C

In conclusion, the NTB60N06LG from ON Semiconductor is a high-efficiency, reliable Power MOSFET that is ideal for designers seeking to improve power density and efficiency in their applications. With its impressive current handling capability, low on-resistance, and fast switching speeds, it stands out as a superior choice for power management tasks.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess