EN
  • EN
  • DE

VN2460N3-G

Part No VN2460N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 0.16A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 160mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 4V @ 2mA
Max Input Capacitance 150pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 20 Ohm @ 100mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1117332-VN2460N3-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN2460N3-G CAD Model

Description

Microchip Technology's VN2460N3-G MOSFET

The VN2460N3-G is a high-performance N-Channel enhancement mode MOSFET produced by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This particular MOSFET is designed to deliver efficient power control and management in a wide range of applications, making it a versatile choice for designers and engineers looking to optimize their electronic designs.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-to-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 170 mA
  • R<sub>DS(on): 7.5 Ohms
  • Package/Case: TO-92-3

The VN2460N3-G is known for its robustness and reliability, featuring a drain-to-source voltage (V<sub>DS) of 60V, which allows it to handle moderate power levels. The device can sustain a continuous drain current (I<sub>D) of 170 mA, suitable for various low to medium power applications. With an on-resistance (R<sub>DS(on)) of 7.5 Ohms, it ensures minimal power loss during operation, which is critical for maintaining efficiency in electronic circuits.

Encased in a TO-92-3 package, the VN2460N3-G is designed for through-hole mounting, which is commonly used in prototyping and on printed circuit boards where durability and ease of replacement are essential. The TO-92-3 package is well-known for its simplicity and ease of handling, making the VN2460N3-G a user-friendly option for both hobbyists and professional designers.

Applications

The VN2460N3-G is suitable for a wide array of applications, including but not limited to:

  • Power management modules
  • DC/DC converters
  • Battery chargers
  • Motor control circuits
  • Switching circuits
  • Lighting systems

Microchip Technology's commitment to quality ensures that the VN2460N3-G MOSFET meets stringent industry standards, providing a reliable component for electronic designs that require efficient power control. Whether you're working on a DIY project or a commercial product, the VN2460N3-G is a solid choice for a wide range of power management tasks.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess