EN
  • EN
  • DE

VRF141G

Part No VRF141G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description RF PWR MOSFET 80V 40A DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology MOSFET
Configuration N-Channel
Frequency 175MHz
Gain 14dB
Voltage - Test 28 V
Current Rating (Amps) 40A
Current - Test 500 mA
Power - Output 300W
Voltage - Rated 80 V
Package / Case SOT-540A
Base Product Number VRF141
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 902854-VRF141G
Ultra Librarian 3D Model Ultra Librarian VRF141G CAD Model

Description

The VRF141G is a high-performance, robust RF power transistor designed by the renowned Microchip Technology. This device is tailored for applications requiring high power and efficiency in the VHF range, making it a perfect choice for commercial and military radio communications, as well as for RF heating and industrial applications.

Key Features

  • Frequency Range: The VRF141G operates effectively in the VHF range, providing versatility for various applications that require reliable communication within this spectrum.
  • Power Output: With a high power output capability, this transistor is designed to handle rigorous demands, ensuring consistent performance and reliability.
  • Efficiency: Energy efficiency is a hallmark of the VRF141G, which is engineered to maximize performance while minimizing power loss, resulting in cost savings and reduced thermal footprints.
  • Durability: Constructed with durability in mind, the VRF141G is built to withstand the stresses of demanding environments, ensuring a long operational life and stability.
  • Thermal Performance: Excellent thermal management is achieved through its design, which helps maintain optimal operating temperatures and enhances the longevity of the device.

Applications

The versatility of the VRF141G allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Commercial and military radio communications where reliable VHF performance is critical.
  • RF heating and plasma generation, where high power levels are required for efficient operation.
  • Industrial applications that demand robust and high-performing RF power solutions.

Why Choose the VRF141G?

Choosing the VRF141G from Microchip Technology means investing in a product that offers exceptional performance, efficiency, and reliability. Its ability to operate under challenging conditions and maintain high levels of functionality makes it an ideal choice for professionals seeking a dependable RF power transistor. With Microchip's reputation for quality and innovation, the VRF141G stands out as a superior component in its class.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess